The BD260-16 is a high-performance power transistor from STMicroelectronics, a leading name in the semiconductor industry. This device is designed to cater to a wide array of applications that require efficient power management and control, including but not limited to, switching regulators, motor controls, and amplifying functions.
Key Features
- NPN Polarity: The BD260-16 is an NPN transistor, which makes it suitable for a variety of applications that require a positive collector current.
- High Voltage Capability: With a collector-emitter voltage (VCEO) of 160V, this transistor can handle high voltage operations, making it ideal for power supply circuits.
- High Current Rating: It offers a collector current (IC) of up to 4A, ensuring robust performance for heavy-load applications.
- Low Saturation Voltage: The low VCE(sat) minimizes on-state power dissipation, enhancing overall energy efficiency.
- Complementary PNP Type: The BD260-16 can be paired with its complementary PNP type transistor for push-pull, half-bridge, or full-bridge configurations.
Applications
The BD260-16 is versatile and can be utilized in a diverse range of electronic circuits. Its high voltage and current capabilities make it an excellent choice for:
- Linear voltage regulators
- DC-DC converters
- Power inverters
- Audio amplifiers
- Motor control circuits
Reliability and Quality
STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The BD260-16 is no exception, as it is manufactured with state-of-the-art technology and undergoes rigorous testing to ensure it performs under demanding conditions.
Environmental Compliance
Consistent with STMicroelectronics' dedication to environmental sustainability, the BD260-16 is designed to comply with international environmental standards. It is RoHS compliant, meaning it is free from hazardous substances, making it a safe choice for electronic equipment manufacturers who are conscious about their environmental impact.