EN
  • EN
  • DE
  • IT

BAT48JFILM-H/J

Part No BAT48JFILM-H/J
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer STMicroelectronics
Win Source Part Number 231573-BAT48JFILM-H/J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAT48JFILM-H/J CAD Model

Description

STMicroelectronics BAT48JFILM-H/J Schottky Diode

The BAT48JFILM-H/J, from STMicroelectronics, is a high-efficiency Schottky diode designed to meet the needs of a wide range of electronic applications. This component is notable for its low forward voltage drop and fast switching capabilities, making it an excellent choice for high-frequency inverters, DC-DC converters, and freewheeling diodes in various power management functions.

Constructed with Silicon technology, the BAT48JFILM-H/J provides superior performance in a compact package. The diode comes in a DO-35 package, which is known for its minimalistic footprint and is suitable for high-density circuit designs. This package is also hermetically sealed, ensuring robustness and reliability over a wide range of environmental conditions.

One of the key features of the BAT48JFILM-H/J is its low forward voltage drop, which translates into reduced power loss and improved efficiency in operation. This characteristic is particularly important in portable devices where battery life is critical. Additionally, the diode's fast switching speed makes it an ideal choice for high-frequency applications where switching losses can be a concern.

The BAT48JFILM-H/J can handle continuous forward current up to 350 mA, and its peak repetitive reverse voltage is rated at 40 V, which allows for a comfortable margin in most low to medium voltage applications. Its low leakage current ensures minimal power drain when in the off state, further enhancing the overall efficiency of the system it is incorporated into.

STMicroelectronics has also designed this diode to be compliant with RoHS and Halogen-free standards, reflecting the company's commitment to environmental sustainability. The BAT48JFILM-H/J is lead-free and avoids the use of hazardous substances, making it a safe choice for consumer electronics and aligning with global regulations on electronic components.

In summary, the BAT48JFILM-H/J Schottky diode from STMicroelectronics is a high-performance, reliable, and environmentally friendly component that offers designers a blend of efficiency, speed, and compact form factor, suitable for a vast array of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess