EN
  • EN
  • DE

BAT19

Part No BAT19
Manufacturer STMicroelectronics
Catalog RF Diodes
Description Small Signal Schottky Rectifier Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 231547-BAT19
Popularity Low
Supply and Demand Status Balance
Family Name BAT19
Introduction Date August 06, 2014
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BAT19 CAD Model

Description

The BAT19 from STMicroelectronics is a cutting-edge component designed for modern electronic applications. This product is a testament to STMicroelectronics' commitment to providing high-quality, reliable, and efficient solutions for a wide range of industries. Whether you're working on telecommunications, computing, or power management systems, the BAT19 is engineered to deliver optimal performance.

Key Features

  • High-Speed Switching Capability: The BAT19 is designed for applications that require rapid switching, ensuring minimal signal delay and high-frequency operation.
  • Low Forward Voltage Drop: This feature makes the BAT19 highly efficient, reducing power loss and improving overall system efficiency.
  • Durable Construction: Built to withstand tough conditions, the BAT19 offers a robust design that ensures long-term reliability and stability.
  • Compact Form Factor: The small size of the BAT19 allows for greater flexibility in design, making it suitable for space-constrained applications.

Applications

The versatility of the BAT19 makes it an ideal choice for a variety of applications. It is commonly used in:

  • Switching power supplies
  • Power management modules
  • High-frequency inverters
  • Signal processing circuits

Technical Specifications

The BAT19 boasts a range of technical specifications that highlight its advanced capabilities:

Parameter Value Package Type SMD/SMT Diode Configuration Single Maximum Continuous Forward Current Specified by Manufacturer Peak Reverse Voltage Specified by Manufacturer Operating Temperature Range Specified by Manufacturer

For detailed specifications and operational parameters, customers are encouraged to refer to the official BAT19 datasheet provided by STMicroelectronics.

Quality and Support

STMicroelectronics is renowned for its commitment to quality and customer support. The BAT19 is backed by rigorous testing and quality assurance processes, ensuring that it meets the highest standards of performance and reliability. Additionally, STMicroelectronics offers comprehensive technical support for the BAT19, providing customers with the resources they need to integrate this component successfully into their projects.

You May Also Be Interested in

Skyworks Solutions Inc.
DIODE PIN 50V 150MA 0402
Lowest to $0.2078
NXP / Nexperia
DIODE PIN GP 50V 50MA SOT-23
Lowest to $4.3657
Toshiba Semiconductor and Storage
DIODE PIN 180V 1A S-FLAT
Lowest to $1.5050
Broadcom Limited
DIODE SCHOTTKY RF QD 15V SOT-143
Lowest to $583.9167
Vishay
DIODE BAND SW SOD80 MINIMELF
Need more? Email Us
Skyworks Solutions Inc.
DIODE SCHOTTKY 50MA
Lowest to $0.9679
ON Semiconductor
DIODE SCHOTTKY 7V 200MW SOD-323
Lowest to $0.1382
Vishay
DIODE RF PIN 30V 50MA DO35
Need more? Email Us
Broadcom Limited
DIODE SCHOTTKY 30V 430MA SOT-323
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess