Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer STMicroelectronics
Win Source Part Number 231525-BAT08-600C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAT08-600C CAD Model

Description

STMicroelectronics BAT08-600C Silicon Controlled Rectifier (SCR)

The BAT08-600C is a high-performance silicon controlled rectifier (SCR) manufactured by STMicroelectronics, a leader in semiconductor solutions. This SCR is designed for use in a wide range of applications, offering an optimal balance of electrical characteristics to enhance system reliability and efficiency.

Key Features

  • Voltage Capability: The BAT08-600C is capable of withstanding voltages up to 600V, making it suitable for various medium voltage applications.
  • Current Rating: With an average current rating of 8A, it can handle significant power levels, ideal for industrial and consumer applications.
  • Gate Trigger Current: The device requires a low gate trigger current, which simplifies the drive circuitry and reduces power losses.
  • Thermal Performance: Its superior thermal resistance ensures reliable operation even under high temperature conditions.
  • Surge Current Capabilities: The BAT08-600C can sustain high surge currents, providing robust performance during transient conditions.

Applications

The BAT08-600C SCR is versatile and can be employed in a variety of applications, including:

  • Motor control circuits for both industrial and consumer markets
  • Overvoltage crowbar protection in power supplies
  • Capacitive discharge ignition systems
  • Phase control operations in light dimmers and heating regulators

Product Advantages

STMicroelectronics' BAT08-600C offers several advantages for engineers and designers:

  • High Reliability: Its robust design ensures long-term reliability, a critical factor for industrial and safety-critical applications.
  • Energy Efficiency: The device's low on-state voltage drop contributes to energy savings by minimizing power dissipation.
  • Ease of Integration: The standard package and consistent performance parameters allow for easy integration into existing designs without extensive modifications.

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The BAT08-600C SCR is no exception, and it comes with the support and reliability expected from a leading semiconductor manufacturer. Engineers have access to comprehensive technical documentation, application notes, and customer support to ensure successful integration into their projects.

You May Also Be Interested in

Vishay
DIODE STANDARD 600V 6A TO277A
Need more? Email Us
ECAD model for VS-6ESH06HM3/86A
Diodes Incorporated
DIODE SCHOTTK 30V 1A POWERDI 323
Lowest to $0.2210
ECAD model for PD3S130HQ-7
Vishay
DIODE STANDARD 200V 6A P600
Need more? Email Us
ECAD model for GI752-E3/73
Vishay
DIODE STD 400V 500MA DO213AA
Need more? Email Us
ECAD model for BYM07-400-E3/98
ON Semiconductor
DIODE SCHOTTKY 30V 3A SMC
Lowest to $13.0388
ECAD model for MBRS330PT3G
Vishay
DIODE SCHOTTKY 20V 8A TO277A
Need more? Email Us
ECAD model for SS8P2LHM3_A/H
Taiwan Semiconductor
DIODE STANDARD 300V 8A TO220AC
Need more? Email Us
ECAD model for HERA804G
Vishay
DIODE STANDARD 200V 3A DO221AC
Need more? Email Us
ECAD model for VS-3EJH02-M3/6B
Vishay
DIODE STANDARD 1000V 4A TO277A
Need more? Email Us
ECAD model for S4PMHM3_A/H

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.7006 $66.5570
230+ $0.5749 $132.2270
350+ $0.5570 $194.9500
480+ $0.5391 $258.7680
625+ $0.5210 $325.6250
835+ $0.4672 $390.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 980 pieces
MOQ: 95 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention