EN
  • EN
  • DE

BAR43SNFILM

Part No BAR43SNFILM
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer STMicroelectronics
Win Source Part Number 231243-BAR43SNFILM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAR43SNFILM CAD Model

Description

STMicroelectronics BAR43SNFILM - Schottky Diode

The BAR43SNFILM from STMicroelectronics is a cutting-edge Schottky diode, renowned for its high efficiency and low voltage drop. Designed to meet the rigorous demands of modern electronic applications, this diode is a perfect choice for a variety of circuits, offering superior performance in a compact package.

Key Features

  • Low Forward Voltage Drop: The diode boasts a low forward voltage drop, which enhances its efficiency and reduces thermal losses, making it ideal for high-frequency applications.
  • Fast Switching Speed: With its rapid switching capabilities, the BAR43SNFILM minimizes switching losses and is well-suited for switching power supplies, converters, and chopper circuits.
  • Low Leakage Current: The low leakage current characteristic of this diode ensures minimal power loss when the diode is in the reverse-biased state, contributing to the overall energy efficiency of the system.
  • High Reliability: Built with STMicroelectronics' quality and reliability, the BAR43SNFILM is designed to withstand tough conditions and provide a long operational life.

Applications

The BAR43SNFILM is versatile and can be used in a wide range of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Power management devices
  • Reverse polarity protection
  • Freewheeling diodes in converters and motor control circuits
  • Logic level translation and signal steering

Specifications

This Schottky diode is encapsulated in a SOT-23 package, known for its small footprint and suitability for high-density mounting. It supports a continuous forward current of 200 mA and has a repetitive peak reverse voltage of 30 V. The BAR43SNFILM operates within a junction temperature range of -55°C to +150°C, ensuring stable performance across a wide range of temperatures.

Conclusion

With its exceptional features and reliable performance, the STMicroelectronics BAR43SNFILM Schottky diode is an excellent choice for designers looking to optimize their power efficiency and speed in electronic circuits. Its robustness and versatility make it a valuable component in any electronic system requiring high-frequency operation and low power loss.

You May Also Be Interested in

Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess