EN
  • EN
  • DE

BALF-2690-02D3

Part No BALF-2690-02D3
Manufacturer STMicroelectronics
Catalog Balun
Description RF Transformer 4 Terminal Solder SMD / IC BALUN FOR STLC2690 4FLIPCHIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Frequency Range 2.4GHz to 2.5GHz
Impedance - Unbalanced/Balanced 50 / - Ohm
Phase Difference 10°
Insertion Loss (Max) 1.2dB
Return Loss (Min) 15dB
Mounting Surface Mount
Win Source Part Number 110347-BALF-2690-02D3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BALF-2690-02D3
ECCN EAR99
Country of Origin China, France
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BALF-2690-02D3 CAD Model

Description

The BALF-2690-02D3 is a high-quality integrated passive device (IPD) designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This device is specifically engineered to cater to the demanding requirements of RF front-end design, providing a compact and efficient solution for a variety of wireless communication applications.

The BALF-2690-02D3 stands out with its exceptional performance and integration capabilities. It is built to offer a balanced filter solution with a low insertion loss and high rejection rate, ensuring that the signal integrity is maintained while minimizing interference. The device operates within the frequency range of 2.4 GHz to 2.5 GHz, making it an ideal component for Bluetooth, Wi-Fi, and other ISM band applications.

This IPD is housed in a miniature package that measures just 1.3 x 2.3 mm, allowing designers to save valuable board space and reduce the overall size of their products. Despite its small footprint, the BALF-2690-02D3 does not compromise on performance or durability. It is constructed using STMicroelectronics' advanced IPD technology, which integrates high-quality inductors and capacitors onto a single substrate, thereby reducing parasitic effects and enhancing the device's overall reliability.

The BALF-2690-02D3 also features an impedance matching network, which simplifies the design process by eliminating the need for multiple discrete components. This not only saves time during the design phase but also enhances the performance of the final product by ensuring optimal signal matching. Additionally, the device boasts excellent power handling capabilities, making it suitable for both low-power and high-power applications.

In summary, the BALF-2690-02D3 from STMicroelectronics is a versatile and efficient solution for designers looking to optimize their RF front-end designs. Its combination of a compact form factor, high performance, and ease of integration makes it a top choice for modern wireless communication systems.

You May Also Be Interested in

Mini-Circuits
Lowest to $14.0734
Mini-Circuits
Lowest to $7.0270
Mini-Circuits
RF Transformer 1:1 6 Terminal SMD
Lowest to $3.4763
TDK Corporation
Thin-Film Balun
Lowest to $0.0329
Mini-Circuits
Lowest to $3.3634
M/A-Com Technology Solutions
Lowest to $2.6115
Murata Electronics North America
Operating Temperature Range
Lowest to $0.1652
M/A-Com Technology Solutions
Lowest to $1.7487
M/A-Com Technology Solutions
Transformer, 10/100BASE-T Ethernet Transformer
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1698 $58.5810
830+ $0.1398 $116.0340
1,285+ $0.1351 $173.6035
1,755+ $0.1317 $231.1335
2,275+ $0.1271 $289.1525
3,065+ $0.1132 $346.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess