EN
  • EN
  • DE

SC16C852VIBS,551

Part No SC16C852VIBS,551
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL W/FIFO 48-HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Number of Channels 2, DUART
FIFO's 128 Byte
Protocol RS485
Data Rate (Max) 5Mbps
Supply Voltage - Operating 1.8V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 48-HVQFN (6x6)
Win Source Part Number 128076-SC16C852VIBS,551
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC16C852VIBS,551 CAD Model

Description

The NXP SC16C852VIBS,551 is a dual universal asynchronous receiver-transmitter (UART) interface integrated circuit that offers enhanced performance in serial communication with a minimal footprint. This device is designed to meet the demands of high-speed serial data transfer and is ideal for industrial, automotive, and consumer applications where reliable data communication is essential.

Key Features

  • Dual Channel: The SC16C852VIBS,551 contains two independent UART channels, which can be used for simultaneous bidirectional communication.
  • High Baud Rates: With support for baud rates up to 5 Mbps, this IC can handle high-speed data transmission efficiently.
  • Enhanced FIFOs: Each UART channel is equipped with 128-byte FIFOs (transmit and receive), reducing CPU overhead and improving system reliability.
  • Auto Flow Control: The device supports automatic hardware and software flow control, ensuring data integrity during transmission.
  • Flexible Voltage Operation: It operates over a wide range of supply voltages from 1.8V to 3.3V, making it versatile for various system designs.
  • Multiple Interface Options: The SC16C852VIBS,551 supports both the industrial standard SPI and I²C-bus interfaces, offering flexibility in peripheral connections.
  • Integrated Crystal Oscillator Circuit: An on-chip crystal oscillator circuit simplifies the design by reducing external component count.
  • Programmable Baud Rate Generator: The baud rate generator can be programmed to select any desired baud rate, providing precise control over data transmission speeds.

Applications

The versatility of the NXP SC16C852VIBS,551 makes it suitable for a wide range of applications, including:

  • Point-of-Sale (POS) terminals
  • Industrial control systems
  • Automotive diagnostics and infotainment systems
  • Networking equipment
  • Data communication peripherals

Package and Quality

The NXP SC16C852VIBS,551 comes in a compact 32-pin HVQFN package, ensuring a small footprint on the PCB. It is designed with the high-quality standards of NXP Semiconductors, ensuring reliability and performance for critical applications.

You May Also Be Interested in

MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
Sipex Corporation
SIPEX PIPELINE REGISTER 8-BIT
Lowest to $3.0261
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Sipex Corporation
SIPEX ZBT SRAM 128KX36 4.2NS
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess