The STMicroelectronics ATIC94D1 is a highly integrated 32-bit microcontroller with a built-in Arm Cortex-M4 processor running at up to 168 MHz. It is designed for a wide range of industrial and consumer applications, including:
- Industrial automation
- Medical devices
- Building automation
- Home appliances
- Consumer electronics
The ATIC94D1 features a rich set of peripherals, including:
- 128 KB of SRAM
- 256 KB of flash memory
- A 32-bit timer with four channels
- A 16-bit timer with two channels
- A 12-bit ADC with 16 channels
- A 12-bit DAC with two channels
- A UART
- An SPI interface
- An I2C interface
- A CAN interface
The ATIC94D1 also has a number of features that make it ideal for embedded applications, such as:
- Low power consumption
- High performance
- A wide range of operating temperatures
- A robust package
The ATIC94D1 is available in a 64-pin QFP package. It is also available in a number of variants, such as the ATIC94D1A, which has a higher operating temperature range.
Here is a more detailed description of some of the key features of the ATIC94D1:
Arm Cortex-M4 processor: The Arm Cortex-M4 is a high-performance, low-power 32-bit processor that is ideal for embedded applications. It features a number of features that make it well-suited for embedded systems, such as a floating-point unit (FPU), a single-cycle multiply-accumulate (MAC) instruction, and a tight-coupled memory (TCM) interface.
128 KB of SRAM: The ATIC94D1 has 128 KB of SRAM, which is enough for most embedded applications. The SRAM is also very fast, with a read access time of just 15 ns.
256 KB of flash memory: The ATIC94D1 has 256 KB of flash memory, which can be used to store code and data. The flash memory is also very reliable, with an endurance of 100,000 erase/write cycles.
Rich set of peripherals: The ATIC94D1 has a rich set of peripherals, which makes it suitable for a wide range of applications. The peripherals include a 32-bit timer with four channels, a 16-bit timer with two channels, a 12-bit ADC with 16 channels, a 12-bit DAC with two channels, a UART, an SPI interface, an I2C interface, and a CAN interface.
Low power consumption: The ATIC94D1 is designed for low power consumption. In deep sleep mode, the microcontroller consumes only 10 μA. This makes it ideal for battery-powered applications.
High performance: The ATIC94D1 is a high-performance microcontroller. The Arm Cortex-M4 processor can run at up to 168 MHz, which is enough for most embedded applications.
Wide range of operating temperatures: The ATIC94D1 has a wide range of operating temperatures, from -40 °C to +85 °C. This makes it suitable for a wide range of applications, including industrial and automotive applications.
Robust package: The ATIC94D1 is available in a robust QFP package. This package is designed to withstand harsh environments.
Overall, the ATIC94D1 is a highly integrated, high-performance microcontroller with a wide range of features. It is ideal for a wide range of industrial and consumer applications.
Here are some examples of applications where the ATIC94D1 can be used:
- Industrial automation: The ATIC94D1 can be used to control industrial machines and processes. For example, it can be used to control a conveyor belt or a robot arm.
- Medical devices: The ATIC94D1 can be used to control medical devices, such as ventilators and infusion pumps.
- Building automation: The ATIC94D1 can be used to control building automation systems, such as HVAC systems and lighting systems.
- Home appliances: The ATIC94D1 can be used to control home appliances, such as refrigerators and washing machines.
- Consumer electronics: The ATIC94D1 can be used to control consumer electronics devices, such as smart TVs and set-top boxes.
The ATIC94D1 is a powerful and versatile microcontroller that can be used to create a wide range of embedded applications.