EN
  • EN
  • DE

AP6DS2AATR

Part No AP6DS2AATR
Manufacturer STMicroelectronics
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817381-AP6DS2AATR
Ultra Librarian 3D Model Ultra Librarian AP6DS2AATR CAD Model

Description

STMicroelectronics Product Overview: AP6DS2AATR

The AP6DS2AATR is a cutting-edge product from STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This particular device is designed to cater to a wide array of applications, offering a versatile solution for designers and engineers in the electronics industry.

Key Features

  • High Performance: The AP6DS2AATR is built to deliver top-notch performance, making it suitable for demanding applications that require robust operation and long-term reliability.
  • Energy Efficiency: As with many STMicroelectronics products, energy efficiency is a core feature. This device is designed to operate with minimal power consumption, making it ideal for portable and battery-powered applications.
  • Durability: Constructed with durability in mind, the AP6DS2AATR can withstand harsh conditions, including extreme temperatures and high levels of vibration.

Applications

The versatility of the AP6DS2AATR allows it to be used in a wide range of applications, including but not limited to:

  • Industrial automation and control systems
  • Consumer electronics
  • Automotive technology
  • Communication devices
  • Power management solutions

Technical Specifications

The AP6DS2AATR boasts a comprehensive set of technical specifications that enable it to meet the needs of various complex systems:

  • Advanced manufacturing technology ensuring high reliability and performance
  • Compliance with industry standards for seamless integration into existing systems
  • Support for multiple communication protocols for easy interfacing with other components

Quality and Support

STMicroelectronics is committed to providing top-quality products, and the AP6DS2AATR is no exception. Customers can expect full support, including comprehensive documentation, application notes, and design resources to facilitate product integration and use. Additionally, STMicroelectronics offers technical support services to assist with any challenges that may arise during the product lifecycle.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess