Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 12F
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 64 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number PIC12F629
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 655075-PIC12F629-E/SN
Ultra Librarian 3D Model Ultra Librarian PIC12F629-E/SN CAD Model

Description

Microchip Technology PIC12F629-E/SN Microcontroller

The Microchip Technology PIC12F629-E/SN is a compact, high-performance microcontroller featuring a versatile 8-bit CPU designed for embedded applications. This microcontroller is part of Microchip's renowned PIC family, known for their reliability and ease of use. The PIC12F629-E/SN comes in a small-outline, 8-pin SOIC package, making it an ideal choice for space-constrained applications.

Key Features:

  • CPU: The core processor operates at a maximum speed of 20 MHz, providing efficient control and processing capabilities.
  • Program Memory: It boasts 1.75KB of flash program memory, allowing for robust program storage and execution.
  • RAM: With 64 bytes of RAM, this microcontroller can handle data-intensive operations and multitasking with ease.
  • Data EEPROM: 128 bytes of EEPROM are provided for data storage that is retained across power cycles.
  • I/O Pins: The device offers 6 general-purpose I/O pins, which can be configured for various interface requirements.
  • Timers: It includes an 8-bit timer and a 16-bit timer, perfect for managing time-sensitive tasks.
  • Analog-to-Digital Converter: An integrated 4-channel, 10-bit ADC allows for accurate analog signal measurement and conversion to digital.
  • Oscillator: A precision internal oscillator minimizes the need for external timing components, simplifying design and reducing cost.
  • Power-Saving Modes: Multiple power-saving modes ensure energy efficiency, extending the life of battery-powered applications.
  • In-Circuit Serial Programming™ (ICSP™): This feature enables easy programming and reprogramming of the device, even after it is placed in a circuit.

Applications:

The PIC12F629-E/SN is suitable for a wide range of applications, including consumer electronics, automotive systems, industrial controls, and Internet of Things (IoT) devices. Its robust feature set and small footprint make it a go-to choice for designers looking to add intelligence and control functionality to their compact designs.

Support and Resources:

Microchip Technology provides extensive support for the PIC12F629-E/SN, including technical documentation, development tools, and software libraries. Designers can access a wealth of resources to accelerate the development process and bring their products to market faster.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP / 8051 series Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
Lowest to $25.6742
ECAD model for C8051F348-GQR
Silicon Labs
IC MCU 32BIT 2MB FLASH 100TQFP
Lowest to $24.5096
ECAD model for EFM32GG11B820F2048GQ100-B
STMicroelectronics
IC MCU 8BIT 128KB FLASH 32VFQFPN
Lowest to $5.6690
ECAD model for STM8AF62A6UCY
Microchip Technology
IC MCU 8BIT 32KB FLASH 44VQFN
Lowest to $11.5265
ECAD model for ATMEGA32U4-MUR
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 80QFP
Need more? Email Us
ECAD model for DF3039F18V
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 100QFP
Need more? Email Us
ECAD model for DF2145BFA20V
Texas Instruments
Need more? Email Us
ECAD model for CC3200MODR1S2AMOB
Microchip Technology
MCU 32-bit AT32 AVR RISC ROMLess 1.8V 256-Pin CABGA T/R | IC MCU 32BIT ROMLESS 256CTBGA
Lowest to $22.1591
ECAD model for AT32AP7000-CTUR
Renesas Electronics America
Need more? Email Us
ECAD model for DF71494AD80FPV

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention