EN
  • EN
  • DE

ALTAIR05T-800TR

Part No ALTAIR05T-800TR
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PRIMARY SWITCHING REG 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Flyback
Voltage - Start Up 13V
Supply Voltage - Operating 11.5 V to 23 V
Control Operating Temperature -25°C to 125°C (TJ)
Case / Package 16-SO
Mounting Surface Mount
Win Source Part Number 1016497-ALTAIR05T-800TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ALTAIR05T-800TR CAD Model

Description

Introducing the ALTAIR05T-800TR from STMicroelectronics

The ALTAIR05T-800TR is a state-of-the-art power switch designed by STMicroelectronics, a leader in semiconductor solutions. This advanced product is part of the ALTAIR family of high-voltage converters, which are renowned for their efficiency and reliability in a wide range of applications.

At the core of the ALTAIR05T-800TR is an 800 V rugged power MOSFET combined with a PWM controller. This integration enables the device to deliver exceptional performance in offline power supplies. The MOSFET's high voltage capability ensures that it can withstand voltage spikes and surges, which are common in fluctuating power environments, making it ideal for use in areas with unstable mains voltage.

The device is optimized for quasi-resonant flyback converters, which is a preferred topology for designers looking to achieve high efficiency. The quasi-resonant operation reduces electromagnetic interference (EMI) and improves overall efficiency, which is crucial for meeting energy-saving standards and regulations. This makes the ALTAIR05T-800TR an excellent choice for eco-conscious designs, such as energy-efficient adapters and chargers, LED lighting, and auxiliary power supplies.

Another standout feature of the ALTAIR05T-800TR is its built-in protection systems. The device includes overvoltage protection (OVP), overcurrent protection (OCP), and a thermal shutdown feature. These protections not only safeguard the power switch itself but also extend the lifetime and reliability of the end product. In addition, the device is designed with burst-mode operation, which significantly reduces power consumption at light load, further enhancing its energy-saving capabilities.

The ALTAIR05T-800TR comes in a compact and robust package, making it suitable for space-constrained applications. Its Tape and Reel (TR) packaging option facilitates automated assembly processes, ensuring efficient manufacturing and scalability for high-volume production.

In summary, the ALTAIR05T-800TR from STMicroelectronics represents a blend of high-voltage robustness, energy efficiency, and integrated protection features, making it a top choice for designers and manufacturers looking to create reliable and eco-friendly power solutions.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9604 $52.8220
130+ $0.7880 $102.4400
200+ $0.7634 $152.6800
275+ $0.7387 $203.1425
355+ $0.7141 $253.5055
470+ $0.6403 $300.9410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,490 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess