EN
  • EN
  • DE

ALTAIR03TR

Part No ALTAIR03TR
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Manufacturer STMicroelectronics
Win Source Part Number 176503-ALTAIR03TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ALTAIR03TR CAD Model

Description

The ALTAIR03TR is a cutting-edge, high-performance power management integrated circuit designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This advanced component is specifically engineered to meet the rigorous demands of modern power supply applications, offering both efficiency and reliability for a wide range of products.

Key Features

  • Integrated Power MOSFET: The ALTAIR03TR comes with an integrated high-voltage power MOSFET that enables efficient power conversion with reduced component count, leading to a more compact and cost-effective power supply design.
  • Fixed 60 kHz Switching Frequency: With a fixed switching frequency of 60 kHz, the device ensures stable operation and simplifies the design of the magnetic components, thereby optimizing the overall performance of the power supply.
  • Current Mode Control: The current mode control feature provides excellent output voltage regulation and fast response to load transients, ensuring the stability and reliability of the power supply under varying load conditions.
  • Built-in Protection Features: The ALTAIR03TR is equipped with multiple protection features such as overvoltage, overload, and thermal shutdown, which safeguard the IC and the power supply from potential damage caused by abnormal operating conditions.
  • Low Standby Power Consumption: The device is designed for energy efficiency, with low standby power consumption that helps in achieving compliance with energy-saving regulations and standards.

Applications

The versatility of the ALTAIR03TR makes it suitable for a variety of power supply applications, including:

  • Switched Mode Power Supplies (SMPS)
  • Adapters and Chargers for Consumer Electronics
  • Standby and Auxiliary Power Supplies
  • LED Lighting Drivers

Technical Specifications

For engineers and designers considering the ALTAIR03TR for their power supply designs, key technical specifications include:

  • Input Voltage Range: Wide input voltage range accommodating various applications.
  • Output Power: Capable of delivering output power suitable for a broad array of devices.
  • Package: Available in a compact package, allowing for integration into space-constrained applications.

In summary, the ALTAIR03TR by STMicroelectronics represents a robust and efficient solution for power management, delivering the performance needed for today's sophisticated electronic devices while also focusing on energy conservation.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9194 $63.6776
9+ $13.0619 $117.5571
14+ $12.6542 $177.1588
19+ $12.2453 $232.6607
25+ $11.8376 $295.9400
33+ $10.6133 $350.2389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess