EN
  • EN
  • DE

UC3842BD1TR-LF

Part No UC3842BD1TR-LF
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Manufacturer STMicroelectronics
Win Source Part Number 398180-UC3842BD1TR-LF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3842BD1TR-LF CAD Model

Description

STMicroelectronics UC3842BD1TR-LF High-Performance Current Mode PWM Controller

The UC3842BD1TR-LF is a versatile and robust current mode pulse width modulation (PWM) controller designed by STMicroelectronics, a leader in the semiconductor industry. This device is engineered to deliver high-performance solutions for a wide range of power supply applications, particularly those requiring tight regulation and efficient power conversion.

Key Features

  • Optimized for Off-Line and DC-to-DC Converters: The UC3842BD1TR-LF is well-suited for various converter configurations, providing flexibility in system design.
  • Low Start-Up Current: With a start-up current of just 0.5mA, this PWM controller is designed for energy-efficient operation, helping to reduce overall power consumption.
  • Automatic Feed Forward Compensation: This feature enhances performance by compensating for varying input voltages without the need for external components or complex circuitry.
  • Pulse-by-Pulse Current Limiting: Integral to the device's protection features, this function ensures safe operation by preventing current overloads that could damage the controller or the power system.
  • Under-Voltage Lockout with Hysteresis: The UC3842BD1TR-LF includes an under-voltage lockout mechanism that prevents the controller from operating when the input voltage falls below a certain threshold, further enhancing system reliability.

Applications

The UC3842BD1TR-LF is ideal for a variety of applications where efficient power management and regulation are critical. These include:

  • Switching power supplies
  • Power converters for personal computers
  • DC-DC converters for telecommunication equipment
  • Battery chargers
  • LED drivers

Package and Quality

Encased in a convenient SO-8 package, the UC3842BD1TR-LF is designed for easy integration into circuit designs. STMicroelectronics is committed to delivering high-quality products, and this PWM controller is no exception, meeting stringent industry standards for performance and reliability.

With its comprehensive feature set and flexible applications, the UC3842BD1TR-LF from STMicroelectronics stands out as an exceptional choice for designers looking to optimize their power supply systems with a reliable and efficient PWM controller.

You May Also Be Interested in

Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess