EN
  • EN
  • DE

ALTAIR03

Part No ALTAIR03
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Manufacturer STMicroelectronics
Win Source Part Number 176502-ALTAIR03
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ALTAIR03 CAD Model

Description

The ALTAIR03, from the renowned semiconductor manufacturer STMicroelectronics, is a cutting-edge power management integrated circuit designed to provide efficient and reliable solutions for a wide range of applications. This advanced component is a testament to STMicroelectronics' commitment to innovation and quality in the field of power electronics.

Key Features

  • High-Efficiency Power Conversion: The ALTAIR03 boasts an optimized design for high-efficiency power conversion, which is essential for minimizing energy loss and heat generation in power supply applications.
  • Integrated Protections: With built-in protection features, the ALTAIR03 ensures safe operation by guarding against over-current, over-voltage, under-voltage, and over-temperature conditions.
  • Compact Footprint: The device's compact size makes it an ideal choice for space-constrained applications, allowing designers to reduce the overall size of their power supply units.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it versatile for use in various global markets and applications that experience fluctuating input conditions.

Applications

The ALTAIR03 is suitable for a diverse array of applications, including but not limited to:

  • Switched-mode power supplies (SMPS)
  • LED lighting drivers
  • AC-DC adapters for consumer electronics
  • Industrial power systems
  • Standby power supplies

Environmental and Quality Certifications

STMicroelectronics ensures that the ALTAIR03 meets rigorous environmental and quality standards. The product is compliant with RoHS (Restriction of Hazardous Substances) and REACH (Registration, Evaluation, Authorisation, and Restriction of Chemicals) regulations, reflecting the company's dedication to environmental responsibility and the health and safety of consumers.

Conclusion

In conclusion, the ALTAIR03 from STMicroelectronics represents a blend of performance, reliability, and versatility. With its advanced features and robust design, it stands as an excellent choice for designers seeking to create efficient and compact power management solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2275 $60.9100
10+ $12.4948 $124.9480
15+ $12.1044 $181.5660
20+ $11.7140 $234.2800
26+ $11.3236 $294.4136
35+ $10.1513 $355.2955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,420 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess