EN
  • EN
  • DE

ADE3000T

Part No ADE3000T
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (0 - A)
Description LCD Display Engines with Integrated DVI, ADC and YUV Ports / Segment Display LCD Driver 3.3V 208-Pin PQFP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 172714-ADE3000T
Popularity Medium
Supply and Demand Status Limited
Family Name ADE3000
Introduction Date October 22, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADE3000T CAD Model

Description

The ADE3000T from STMicroelectronics is a state-of-the-art integrated circuit designed for the precise measurement of electrical energy usage. It is an essential component for smart metering solutions in residential, commercial, and industrial applications. This high-performance device offers a wide range of features that make it an ideal choice for energy monitoring systems.

Key Features

  • High Accuracy: The ADE3000T provides class 0.5 energy measurement accuracy which is compliant with international metering standards. This ensures precise readings for billing and energy management purposes.
  • Multi-Function Capability: It is capable of measuring active, reactive, and apparent energy, along with instantaneous voltage and current, power factor, and frequency. This makes it a versatile choice for various metering requirements.
  • On-Chip DSP: The device includes a digital signal processor (DSP) for high-speed signal processing, which allows for real-time energy calculation and analysis.
  • Wide Dynamic Range: The ADE3000T operates over a wide dynamic range, handling low to high current magnitudes, which is critical for accurate measurement across diverse load conditions.

Applications

The versatility of the ADE3000T makes it suitable for a broad range of applications, including:

  • Smart residential energy meters
  • Commercial and industrial metering systems
  • Energy management and monitoring systems
  • Sub-metering and cost allocation systems

Technical Specifications

The ADE3000T boasts a robust set of technical specifications:

  • Supply Voltage Range: 3.3V
  • Operating Temperature Range: -40°C to +85°C
  • Communication: SPI/I2C interface for easy integration with microcontrollers
  • Package: Offered in a compact, surface-mount package

Conclusion

The ADE3000T from STMicroelectronics is a comprehensive energy measurement solution that combines accuracy, versatility, and ease of integration, making it an excellent choice for developers and manufacturers of smart metering systems. Its robust design and advanced features ensure reliable performance in a wide range of energy monitoring applications.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
STMicroelectronics
Lowest to $4.8914
AMIS
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $8.7607
Coilcraft
Need more? Email Us
Toko America Inc.
Need more? Email Us
AMIS
Need more? Email Us
AMIS
Lowest to $39.1695

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3615 $58.9765
27+ $4.3994 $118.7838
41+ $4.2620 $174.7420
57+ $4.1245 $235.0965
73+ $3.9871 $291.0583
97+ $3.5747 $346.7459
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess