EN
  • EN
  • DE

ACST210-8FP

Part No ACST210-8FP
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 800V 2A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 800V
Current - On State (It (RMS)) (Max) 2A
Voltage - Gate Trigger (Vgt) (Max) 1.1V
Current - Non Rep. Surge 50, 60Hz (Itsm) 8A, 8.4A
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 10mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220FPAB
Win Source Part Number 076806-ACST210-8FP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACST210-8FP CAD Model

Description

Product Overview: ACST210-8FP from STMicroelectronics

The ACST210-8FP is a cutting-edge, high-performance AC switch manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of the ACST series, which is designed to handle high AC loads with remarkable efficiency and reliability. The ACST210-8FP is particularly well-suited for home appliances and industrial control systems where efficient AC power control is essential.

Constructed with ST's proprietary technology, the ACST210-8FP offers numerous features that make it a versatile and robust component for various applications. It is capable of blocking voltage up to 800V, which provides a comfortable margin for systems operating at standard domestic or industrial line voltages. This high blocking voltage is essential for ensuring the safety and longevity of the device under surge conditions.

One of the key benefits of the ACST210-8FP is its overvoltage ruggedness. It is designed to withstand transient overvoltage events, making it exceptionally reliable in unpredictable electrical environments. Moreover, the device has a high noise immunity, ensuring stable operation even in the presence of electrical noise that commonly occurs in industrial settings.

The ACST210-8FP also boasts a high on-state current rating, allowing it to handle continuous current loads up to 8A. This makes it suitable for controlling a wide range of devices, from simple lighting circuits to complex motor drives. The package is designed with an isolated tab (FP), ensuring easy integration into a circuit without the need for additional insulation components, thus simplifying the design and reducing costs.

In terms of protection features, the ACST210-8FP includes an integrated over-temperature shutdown mechanism. This feature provides an additional layer of safety, protecting both the switch and the system it controls from potential damage due to overheating.

Overall, the ACST210-8FP from STMicroelectronics is a highly reliable and efficient solution for AC power control. Its robust design, combined with advanced protection features, makes it an excellent choice for designers looking to enhance system performance and ensure long-term reliability in their applications.

You May Also Be Interested in

Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0994 $50.3856
59+ $1.7226 $101.6334
90+ $1.6687 $150.1830
124+ $1.6149 $200.2476
161+ $1.5611 $251.3371
215+ $1.3996 $300.9140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess