EN
  • EN
  • DE

BT139X-600F/DG

Part No BT139X-600F/DG
Manufacturer NXP / Nexperia
Catalog Triacs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819781-BT139X-600F/DG
Ultra Librarian 3D Model Ultra Librarian BT139X-600F/DG CAD Model

Description

The BT139X-600F/DG is a high-quality Triac manufactured by NXP Semiconductors, a leader in the semiconductor industry. This device is designed to control AC power for a wide range of applications, including motor control, heating, lighting, and static switching. The BT139 series is well-known for its versatility and reliability, making it a preferred choice for designers and engineers.

Key Features

  • High Blocking Voltage: The device can withstand voltages up to 600V, which makes it suitable for many mains-powered applications.
  • High Surge Current: With the capability to handle surge currents, the BT139X-600F/DG is reliable in applications where short-term overload is possible.
  • Sensitive Gate: The sensitive gate allows the Triac to be triggered with low gate currents, making it compatible with microcontroller outputs and other low-power gate drive circuits.
  • Planar Passivated: The planar passivated chip technology ensures robust and reliable performance, as well as long-term stability against corrosion and moisture.
  • Direct Mounting to Heat Sink: The package is designed for direct mounting to a heat sink, simplifying the thermal management of the device.
  • Isolated Mounting Tab: The BT139X-600F/DG features an isolated mounting tab, which provides electrical isolation from the heat sink for added safety.

Applications

The BT139X-600F/DG is suitable for a diverse range of applications that require efficient control of high-power AC loads. Its applications include:

  • Motor control circuits for both industrial and domestic appliances.
  • Dimmer circuits for lighting systems, enabling adjustable brightness levels.
  • Temperature control systems for heating elements such as electric heaters and ovens.
  • Solid-state relays that require robust and reliable switching performance.

With its combination of high performance, reliability, and ease of use, the BT139X-600F/DG from NXP Semiconductors is an excellent choice for designers looking to implement Triac-based solutions in their applications.

You May Also Be Interested in

Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3155 $63.1550
23+ $5.1825 $119.1975
35+ $5.0208 $175.7280
48+ $4.8579 $233.1792
62+ $4.6962 $291.1644
83+ $4.2111 $349.5213
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess