EN
  • EN
  • DE

ACS402-5SB4

Part No ACS402-5SB4
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 500V 0.2A 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features TRIAC Logic - Sensitive Gate 500 V 200 mA Through Hole 20-DIP
Manufacturer STMicroelectronics
Series ASD™
Package Tube
Part Status Obsolete
Operating Temperature Range -30°C ~ 125°C (TJ)
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-DIP
Family Name ACS402
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909228-ACS402-5SB4
Ultra Librarian 3D Model Ultra Librarian ACS402-5SB4 CAD Model

Description

STMicroelectronics ACS402-5SB4: An Innovative Motor Control Solution

The ACS402-5SB4 from STMicroelectronics is a cutting-edge integrated circuit designed for advanced motor control applications. This powerful device is part of STMicroelectronics' extensive portfolio of motor control solutions, engineered to deliver high efficiency, precision, and reliability in a compact package. The ACS402-5SB4 is particularly well-suited for applications that require accurate control of brushless DC motors, stepper motors, and other types of synchronous motors.

Key Features

  • Integrated Power Stage: The ACS402-5SB4 incorporates a high-performance power stage capable of driving motors with up to 5A continuous current, ensuring robust operation even under demanding conditions.
  • Advanced Control Algorithms: It supports advanced control algorithms, including field-oriented control (FOC) and six-step commutation, providing smooth and efficient motor operation.
  • Programmable Parameters: A wide range of programmable parameters allows for fine-tuning the performance to match specific application requirements, offering a versatile solution for various motor control scenarios.
  • Protection Features: The device includes multiple protection features such as overcurrent, overvoltage, undervoltage, and thermal shutdown, enhancing system safety and reliability.
  • Communication Interfaces: Equipped with communication interfaces like SPI and I2C, the ACS402-5SB4 enables easy integration with microcontrollers and other digital systems for control and monitoring purposes.

Applications

The ACS402-5SB4 is ideal for a range of applications, including but not limited to:

  • Industrial automation
  • Robotics
  • Home appliances
  • Medical equipment
  • Automotive systems

Design Support

STMicroelectronics provides comprehensive design support for the ACS402-5SB4, including reference designs, evaluation boards, and extensive technical documentation. This support helps designers reduce development time and accelerate time-to-market for their motor control projects.

Overall, the ACS402-5SB4 from STMicroelectronics represents a sophisticated and versatile solution for modern motor control applications, offering a blend of performance, efficiency, and ease of use that can meet the needs of a diverse array of industries.

You May Also Be Interested in

Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Lowest to $32.6415
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess