EN
  • EN
  • DE

ACS102-6TA-TR

Part No ACS102-6TA-TR
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC ALTERNISTOR 600V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Triac Type Alternistor - Snubberless
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 200mA
Voltage - Gate Trigger (Vgt) (Max) 900mV
Current - Non Rep. Surge 50, 60Hz (Itsm) 7.3A, 7.6A
Current - Gate Trigger (Igt) (Max) 5mA
Current - Hold (Ih) (Max) 20mA
Configuration Single
Temperature Range - Operating -30°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 007882-ACS102-6TA-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACS102-6TA-TR CAD Model

Description

The ACS102-6TA-TR is a state-of-the-art AC switch device from STMicroelectronics, designed to deliver exceptional performance for a wide range of AC line applications. This innovative component is part of the ACS family of switches that are recognized for their reliability, efficiency, and integration of advanced features.

Key Features

  • Voltage Range: The ACS102-6TA-TR is designed to operate at a wide range of input voltages, making it suitable for various global AC line voltage specifications. It can handle up to 600V peak operating voltage, which is ideal for handling surges and transients.
  • On-State Current: This device can support an RMS on-state current of up to 0.2A, which is sufficient for controlling small AC loads directly without the need for additional components.
  • Zero-Crossing Detection: It includes a zero-crossing circuitry that ensures switching occurs at the AC sine wave's zero-cross point, minimizing inrush current and reducing electromagnetic interference (EMI).
  • Overtemperature Protection: The ACS102-6TA-TR is equipped with a thermal shutdown feature that protects the device from overheating, enhancing its reliability and lifespan.
  • Isolated Package: The device comes in a small, surface-mountable SOT-223 package that provides excellent isolation characteristics, making it easy to integrate into various PCB designs.

Applications

The ACS102-6TA-TR is versatile and can be used in a multitude of applications, including:

  • Smart home automation systems
  • Intelligent lighting controls
  • Industrial control systems
  • Standby power supplies
  • Overvoltage crowbar protection

Conclusion

STMicroelectronics' ACS102-6TA-TR AC switch is an excellent choice for designers looking to implement an efficient and reliable AC power control solution. Its robust design, combined with advanced features like zero-crossing detection and overtemperature protection, make it an indispensable component for modern electronic systems. With its easy-to-use package and compatibility with various AC line voltages, the ACS102-6TA-TR is poised to meet the needs of an array of applications, ensuring optimal performance and safety.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1178 $50.3010
110+ $0.9172 $100.8920
170+ $0.8885 $151.0450
235+ $0.8599 $202.0765
305+ $0.8312 $253.5160
405+ $0.7452 $301.8060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,610 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess