Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Triac Type Alternistor - Snubberless
Voltage - Off State 600V
Current - On State (It (RMS)) (Maximum) 200mA
Voltage - Gate Trigger (Vgt) (Maximum) 900mV
Current - Non Rep. Surge 50, 60Hz (Itsm) 7.3A, 7.6A
Current - Gate Trigger (Igt) (Maximum) 5mA
Current - Hold (Ih) (Maximum) 20mA
Configuration Single
Temperature Range - Operating -30°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number ACS102
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1135500-ACS102-6T1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACS102-6T1 CAD Model

Description

The ACS102-6T1 is a cutting-edge semiconductor device from STMicroelectronics, designed to provide efficient AC line switch functionality. This innovative product is part of STMicroelectronics' AC switch family and is particularly suited for home appliances, industrial control systems, and smart home automation.

Key Features

  • Voltage Range: This device is capable of handling a wide range of input voltages, making it versatile for various applications.
  • Current Rating: With a 0.2 A RMS on-state current, the ACS102-6T1 can efficiently manage small to moderate power levels.
  • Overvoltage Protection: It includes an integrated overvoltage protection feature, safeguarding the device and the system against transient voltage spikes.
  • Zero-crossing Detection: The zero-crossing circuitry ensures minimal electromagnetic interference (EMI) by activating the AC switch at the point where the AC waveform crosses the zero-voltage line.
  • Temperature Range: The ACS102-6T1 operates effectively across a wide temperature range, making it suitable for harsh environments.

Applications

The versatility of the ACS102-6T1 allows it to be used in a variety of applications, including:

  • Smart home devices
  • Home appliances like washing machines and ovens
  • Industrial control systems
  • Lighting systems
  • Standby power supplies

Benefits

Integrating the ACS102-6T1 into your design offers numerous benefits:

  • Enhanced Reliability: The built-in features such as overvoltage protection ensure a reliable operation under various conditions.
  • Energy Efficiency: The zero-crossing detection contributes to energy savings by minimizing power losses during switching.
  • Compact Design: Its small package allows for a more compact and streamlined design of the final product.

Conclusion

The ACS102-6T1 from STMicroelectronics is a robust and versatile AC switch solution that offers a blend of protection features, energy efficiency, and reliable performance for a wide range of applications. Its integration into various electronic systems can help enhance the overall functionality while ensuring the longevity and safety of the devices.

You May Also Be Interested in

WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3
Need more? Email Us
ECAD model for BT131-600D,412
WeEn Semiconductors
TRIAC SENS GATE 800V 1A TO92-3
Need more? Email Us
ECAD model for Z0107NA,116
STMicroelectronics
TRIAC SENS GATE 600V 8A IPAK / Snubberless™, logic level and standard 8 A Triacs
Lowest to $0.6471
ECAD model for T810-600H
ON Semiconductor
TRIAC SENS GATE 600V 0.8A SOT223 / TRIAC 0.8 AMPERE RMS 200 thru 600 Volts
Lowest to $0.6320
ECAD model for MAC08MT1
WeEn Semiconductors
TRIAC 800V 6A TO220AB
Need more? Email Us
ECAD model for BTA206-800CT,127
WeEn Semiconductors
TRIAC 800V 4A TO220AB
Need more? Email Us
ECAD model for BTA204-800C/DG,127
STMicroelectronics
TRIAC SENS GATE 600V 1A TO92-3 / TRIAC 600V 8.5A 3-Pin TO-92
Lowest to $0.1662
ECAD model for Z0103MA 1AA2
WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3 / TRIAC 600V 13.8A 3-Pin TO-92 Bulk
Lowest to $0.4439
ECAD model for Z0109MA0,412
WeEn Semiconductors
TRIAC SENS GATE 800V 4A TO220AB
Lowest to $1.4127
ECAD model for BTA204-800E,127

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3499 $50.7355
350+ $0.2871 $100.4850
540+ $0.2781 $150.1740
745+ $0.2691 $200.4795
965+ $0.2602 $251.0930
1,290+ $0.2333 $300.9570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 88,888 pieces
MOQ: 145 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention