EN
  • EN
  • DE

MCR706RL

Part No MCR706RL
Manufacturer ON Semiconductor
Catalog SCRs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family SCRs - Single
Manufacturer ON Semiconductor
Win Source Part Number 317913-MCR706RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCR706RL CAD Model

Description

ON Semiconductor MCR706RL - Thyristor TRIAC 600V 70A 3-Pin(3+Tab) TO-220AB Rail

The ON Semiconductor MCR706RL is a robust TRIAC (Triode for Alternating Current) semiconductor device designed to control AC power in a wide range of applications. This high-power electronic component is part of the MCR series, which is known for its reliability and efficiency in managing current flow in both directions. The MCR706RL is specifically engineered to switch high voltages and currents up to 600V and 70A respectively, making it an ideal choice for heavy-duty industrial applications.

Encased in a 3-Pin(3+Tab) TO-220AB package, the MCR706RL ensures a compact footprint while providing sufficient thermal performance for heat dissipation. The device can be mounted on a heat sink to further enhance its thermal management capabilities, which is critical for maintaining stability and performance under high-load conditions.

The TRIAC's gate trigger voltage is designed to be sensitive enough to enable precise control over the AC power flow, with gate trigger currents that make it compatible with a wide range of control circuits. This sensitivity allows for the MCR706RL to be used in applications requiring fine control, such as light dimming, motor speed control, and temperature modulation.

ON Semiconductor's MCR706RL is also characterized by its high surge current capability, which provides robust performance during short over-current conditions, such as those experienced during equipment start-up. This feature is particularly beneficial for industrial applications where inrush currents can be significant.

Furthermore, the device includes features such as a snubber circuit which helps to protect against voltage spikes and noise, ensuring stable operation in electrically noisy environments. Its high commutation performance also allows for smooth transition between conducting and non-conducting states, minimizing electromagnetic interference (EMI) and enhancing the overall reliability of the circuit.

With its combination of high voltage and current handling, compact packaging, and advanced protection features, the ON Semiconductor MCR706RL is a versatile and reliable component suitable for a wide array of power control applications.

You May Also Be Interested in

Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR NON-SENS 200V 1A DO-214
Lowest to $1.3450
Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456
Littelfuse Inc.
SCR SENS 200V 4A SMT TO-252AA
Need more? Email Us
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess