EN
  • EN
  • DE

95320WQ

Part No 95320WQ
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 167819-95320WQ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 95320WQ CAD Model

Description

The 95320WQ is a cutting-edge memory component designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is part of the M95xxx series, which is known for its robust serial EEPROM (Electrically Erasable Programmable Read-Only Memory) devices. The 95320WQ offers a reliable and flexible storage solution for a wide range of applications.

Key Features

  • Memory Size: The 95320WQ provides a 32-Kbit memory capacity, which is ideal for storing configuration parameters, setup data, or small application logs.
  • Interface: It utilizes a standard SPI (Serial Peripheral Interface) bus, ensuring high-speed data transfer and compatibility with a multitude of microcontroller architectures.
  • Voltage Range: The device operates over a wide supply voltage range, making it suitable for various electronic environments and applications.
  • Write Cycles: It offers a high number of write cycles, which guarantees data retention and reliability over an extended period.
  • Temperature Range: The 95320WQ is designed to perform reliably in extreme conditions, with an operational temperature range that suits even the most demanding industrial applications.

Applications

The versatility of the 95320WQ makes it an excellent choice for a plethora of applications. It is often used in:

  • Consumer electronics, such as smart appliances and wearable devices
  • Automotive systems, including engine control units and infotainment systems
  • Industrial automation, for configuration and process control
  • Telecommunication systems, like network routers and switches
  • Medical equipment for data logging and device configuration

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The 95320WQ is backed by rigorous testing and validation processes, ensuring that it meets the stringent requirements of the industry. Additionally, STMicroelectronics provides comprehensive technical support for the integration and use of the 95320WQ in various systems.

You May Also Be Interested in

Coilcraft
Inductor RF Chip Unshielded Wirewound 0.47uH 2.68KOhm 5% 7.9MHz Ferrite 0.31A 0.73Ohm DCR 0402 T/R / Chip Inductors – 0402AF Series (1005)
Lowest to $0.5518
AMIS
Need more? Email Us
AMIS
Need more? Email Us
AMIS
Lowest to $4.2781
Wurth Electronics Inc
Lowest to $1.1304
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
STMicroelectronics
Lowest to $4.8914
Samsung
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $8.7607

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess