Product Overview: STMicroelectronics 95080WQ
The STMicroelectronics 95080WQ is a robust and versatile 8 Kbit serial SPI bus EEPROM (Electrically Erasable Programmable Read-Only Memory) that is designed to provide flexible data storage solutions with high reliability and performance. This memory component is an integral part of many electronic systems, providing non-volatile storage for firmware, calibration data, user settings, and other critical information that must be preserved when power is removed.
Key Features
- Memory Size: 8 Kbits of EEPROM, which is organized as 4K x 16 bits, providing ample space for various storage needs.
- Interface: The device operates through a Serial Peripheral Interface (SPI) bus, ensuring compatibility with a wide range of microcontrollers and processors.
- Write Protection: It features write protect schemes for hardware protection of the entire memory array, safeguarding your data against inadvertent changes.
- High-Speed Read and Write: The 95080WQ offers fast data transfer rates, making it suitable for performance-intensive applications.
- Low Power Consumption: Designed for energy efficiency, this EEPROM can help reduce the overall power consumption of your system.
- Wide Operating Voltage Range: It supports a wide range of supply voltages, typically from 2.5V to 5.5V, providing flexibility in various operating environments.
- Temperature Range: The device is operational over a broad temperature range, making it suitable for use in harsh environmental conditions.
Applications
The 95080WQ EEPROM is ideal for a variety of applications, including:
- Consumer Electronics
- Industrial Automation
- Automotive Systems
- Telecommunications
- Medical Devices
Quality and Reliability
STMicroelectronics is known for its commitment to quality, and the 95080WQ is no exception. Manufactured to high standards, this EEPROM is designed to meet the rigorous demands of modern electronic devices, ensuring data integrity and device longevity.