EN
  • EN
  • DE

74VHCT16245ATTR

Part No 74VHCT16245ATTR
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP
Manufacturer STMicroelectronics
Series 74VHCT
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 48-TFSOP (0.240", 6.10mm Width)
Case / Package 48-TSSOP
Family Name 74VHCT16245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908347-74VHCT16245ATTR
Ultra Librarian 3D Model Ultra Librarian 74VHCT16245ATTR CAD Model

Description

STMicroelectronics 74VHCT16245ATTR Bus Transceiver

The 74VHCT16245ATTR from STMicroelectronics is a high-speed Si-gate CMOS device that is designed to provide bidirectional interfacing between A and B buses in a system. This 16-bit transceiver is equipped with non-inverting 3-state bus compatible outputs in both the send and receive direction. The device is part of the VHCT family, which is characterized by high noise immunity and low power consumption, making it suitable for a wide range of applications in telecommunications, computing, and industrial electronics.

The 74VHCT16245ATTR operates at a voltage range of 4.5V to 5.5V, which allows for seamless integration with 5V systems. It features an output drive capability of +/-8mA at 5V, which ensures strong signal transmission while maintaining low power dissipation. The device's bus hold on data inputs eliminates the need for external pull-up or pull-down resistors, simplifying the design and reducing component count.

Each byte of the transceiver has its own output enable (OE) input which can be used to place the output in a high-impedance state. This feature is particularly useful when connecting multiple devices to a common bus, allowing for effective bus arbitration without the risk of bus contention. The device also includes a direction control (DIR) input that determines the direction of data flow, providing flexibility in controlling the direction of operation.

The 74VHCT16245ATTR is offered in a TSSOP-48 package, which is optimized for reduced space and weight in applications where board real estate is at a premium. The package is designed for surface-mount technology, facilitating automated assembly processes and enabling high-density mounting on PCBs.

STMicroelectronics ensures that the 74VHCT16245ATTR meets strict quality and reliability standards, and the device is fully specified for -40°C to +85°C operating temperature range. This makes it a reliable choice for industrial and commercial applications where robust performance is required.

Overall, the 74VHCT16245ATTR is a versatile and reliable transceiver that provides high-speed, bidirectional data transfer, making it an excellent choice for designers looking to improve data communication within their digital systems.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess