EN
  • EN
  • DE

74VHCT05ATTR

Part No 74VHCT05ATTR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description IC HEX INVERTER OPEN DRN 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Open Drain
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low -, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 9.8ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1009942-74VHCT05ATTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74VHCT05ATTR CAD Model

Description

STMicroelectronics 74VHCT05ATTR Hex Inverter

The 74VHCT05ATTR is a high-speed CMOS hex inverter manufactured by STMicroelectronics, designed to address the needs of modern electronic systems with its advanced features and robust performance. This device is part of the VHCT family, which is known for its low power consumption and high noise immunity equivalent to the standard CMOS integrated circuits.

The 74VHCT05ATTR is specifically engineered to provide inverting buffer functions with open-drain outputs, allowing for wired-OR logic gates configurations. Each of the six inverters is capable of driving 3-state bus lines or other high-capacitive loads, making it a versatile choice for a wide array of applications, including bus-oriented systems.

Key features of the 74VHCT05ATTR include:

  • High-Speed Performance: The device offers fast propagation delays, ensuring quick response times suitable for high-speed logic operations.
  • Low Power Consumption: It operates with a very low quiescent current, contributing to energy-efficient designs and longer battery life in portable applications.
  • High Noise Immunity: The VHCT logic level creates a high noise threshold, making the device tolerant to electrical noise and stable under varying conditions.
  • Wide Operating Voltage Range: The 74VHCT05ATTR can function over a broad voltage range from 4.5V to 5.5V, accommodating various system power requirements.
  • Open-Drain Outputs: These outputs allow for direct connection to other open-drain or push-pull outputs, providing flexibility in interfacing with different logic levels.

The device is offered in a thin shrink small outline package (TSSOP) with 14 leads, under the part number 74VHCT05ATTR. This compact package is suitable for space-constrained applications without compromising on performance or reliability.

Thanks to its compatibility with TTL outputs, the 74VHCT05ATTR can be used in mixed 5V and 3.3V environments, supporting legacy systems while enabling integration with newer technology. Whether it's for use in telecommunications, computing, or consumer electronics, the 74VHCT05ATTR from STMicroelectronics is a reliable and efficient solution for designers looking to implement high-performance inverting functions in their circuits.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP 6SON / AND Gate IC 1 Channel 6-SON (1.45x1)
Lowest to $0.3453
NXP / Nexperia
IC CONFIG MULT-FUNC GATE 6-XSON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT886 (1.45x1)
Lowest to $0.2038
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7390
Nexperia USA Inc.
IC GATE NAND 1CH 8-INP 14SO / NAND Gate IC 1 Channel 14-SO
Need more? Email Us
Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us
Nexperia USA Inc.
IC GATE AND 1CH 3-INP 6TSSOP / AND Gate IC 1 Channel 6-TSSOP
Lowest to $0.4366
Texas Instruments
Military single 4-input, 4.5-V to 5.5-V bipolar NOR gate 14-CFP -55 to 125
Need more? Email Us
NXP / Nexperia
NEXPERIA 74LVC1G11 - AND GATE, L / IC Channel
Lowest to $0.1031
Nexperia USA Inc.
IC INVERT SCHMITT 6CH 1-INP 14SO / Inverter IC 6 Channel Schmitt Trigger 14-SO
Lowest to $0.2896

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess