Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74VHC
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Operating Supply Voltage 2 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 766076-74VHC594MTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74VHC594MTR CAD Model

Description

The 74VHC594MTR is a high-speed CMOS device from STMicroelectronics designed to meet the requirements of low-power consumption and broad VCC operating range. It is an 8-bit shift register with output latches that feature 3-state outputs. This integrated circuit is part of the 74VHC family, which is known for its versatility and performance in a wide array of electronic applications.

Key Features

  • High-Speed Performance: The 74VHC594MTR operates at a frequency that is compatible with high-speed systems, ensuring quick data transfer and processing.
  • Low Power Dissipation: It is designed with power efficiency in mind, which makes it suitable for battery-operated and power-sensitive applications.
  • Wide Operating Voltage Range: The device can function effectively across a broad range of supply voltages from 2V to 5.5V, allowing for flexibility in various circuit designs.
  • 3-State Outputs: The outputs can be put in a high impedance state, which is crucial for bus-oriented applications.
  • Edge-Triggered Clock: The clock input is edge-triggered, allowing for precise control of data transfer timing.
  • Output Latches: Integrated latches hold the output state stable once data has been shifted into place.
  • Lead-Free and RoHS Compliant: In line with environmental standards, this product is manufactured without the use of hazardous substances.

Applications

The 74VHC594MTR is ideally suited for a variety of applications that require the capture and control of digital data. These include:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • LED and display drivers
  • Interface circuitry
  • Sequential logic operations

Product Specifications

The device comes in a TSSOP package, which is ideal for surface-mounted technology (SMT) and occupies minimal board space. The 74VHC594MTR is supplied in tape and reel packaging, facilitating automated assembly processes for high-volume production.

With its robust design and comprehensive features, the 74VHC594MTR from STMicroelectronics is a reliable choice for designers looking to implement an efficient shift register in their digital systems.

You May Also Be Interested in

ON Semiconductor
5V ECL 8-Bit Shift Register | IC SHIFT REGISTR 8BIT ECL 28PLCC
Lowest to $6.8492
ECAD model for MC10E141FN
Microchip Technology
IC 64BIT SRL PARALLEL 325V 80QFP / Shift Shift Register 1 Element 64 Bit 80-PQFP (14x20)
Lowest to $34.0964
ECAD model for HV507PG-G
Texas Instruments
IC SHIFT REGISTER 8-BIT 16SO
Lowest to $0.5295
ECAD model for CD74HC597NSR
Nexperia USA Inc.
IC 8BIT SHIFT REGISTER 16-TSSOP
Lowest to $0.5153
ECAD model for 74LVC595APW,118
Texas Instruments
High Speed CMOS Logic 8-Bit Shift Register with Input Storage
Lowest to $1.7632
ECAD model for CD74HC597E
Texas Instruments
Need more? Email Us
ECAD model for CD4006CN
Texas Instruments
IC 8BIT SHIFT/STOR REGSTR 20SOIC
Lowest to $3.9804
ECAD model for CD74AC299M96
Microchip Technology
16-CH +/- PUSH PULL WITH CURRENT / Shift Shift Register 1 Element 16 Bit 105-TFBGA (9x9)
Need more? Email Us
ECAD model for HV53001-E/KWX
Toshiba Semiconductor and Storage
8 BIT SHIFT REGISTER /LATCH
Lowest to $0.9980
ECAD model for TC74VHC595FT

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention