EN
  • EN
  • DE

74VCXH16245TTR

Part No 74VCXH16245TTR
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TXRX 16BIT LV 48-TSSOP / Bus XCVR Dual 16-CH 3-ST 48-Pin TSSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74VCXH
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 2.3 V ~ 3.6 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 799038-74VCXH16245TTR
Popularity Medium
Supply and Demand Status Limited
Family Name 74VCXH16245
Introduction Date March 16, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 74VCXH16245TTR CAD Model

Description

STMicroelectronics 74VCXH16245TTR Bus Transceiver

The 74VCXH16245TTR from STMicroelectronics is a high-speed, low-voltage, 16-bit bus transceiver designed to provide bidirectional communication between data buses. This transceiver is part of the VCXH family, which is known for its high performance in terms of speed and power efficiency. With its advanced technology, the 74VCXH16245TTR is an ideal choice for interfacing between different voltage levels in mixed 3.3V/5V systems.

Featuring a non-inverting design, the 74VCXH16245TTR has a wide voltage range from 1.2V to 3.6V on the A side and 2.3V to 3.6V on the B side, allowing for seamless operation with lower voltage systems. This flexibility makes it suitable for a variety of applications, including computing, networking, and telecommunication where mixed voltage levels are common.

The device is equipped with 16-bit dual-supply transceivers with 3-state outputs, which means it can drive lines with high efficiency and minimal power dissipation. The bus hold on data inputs eliminates the need for external pull-up or pull-down resistors, simplifying the design and reducing component count.

For enhanced control, the 74VCXH16245TTR comes with two separate output-enable (OE) inputs, which allow each side of the transceiver to be independently enabled or disabled. This feature provides additional flexibility in controlling the flow of data through the transceiver.

Moreover, the 74VCXH16245TTR boasts low on-state resistance, which translates to low input and output leakage currents, preserving signal integrity and reducing power consumption. The device also supports live insertion and withdrawal (hot swapping), minimizing downtime and allowing for maintenance or upgrades without powering down the system.

STMicroelectronics has packaged the 74VCXH16245TTR in a TSSOP48 (Thin Shrink Small Outline Package), which is optimized for reduced space and weight in PCB layouts. This package type is especially beneficial for compact and space-constrained applications.

In summary, the 74VCXH16245TTR is a versatile, high-speed bus transceiver that offers reliable performance and is designed to meet the demanding requirements of modern electronic systems. Its dual-supply voltage capability, low power consumption, and compact packaging make it a robust solution for data transfer applications.

You May Also Be Interested in

Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess