EN
  • EN
  • DE

74LVX4245MTR

Part No 74LVX4245MTR
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TXRX OCTAL DUAL 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74LVX
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 12mA, 12mA; 24mA, 24mA
Operating Supply Voltage 2.7 V ~ 3.6 V, 4.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SO
Win Source Part Number 765939-74LVX4245MTR
Family Name 74LVX4245
Introduction Date March 04, 1999
ECCN EAR99
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Medical, Portable Devices, Sensing & Instrumentation, Test & Measurement, Automation & Process Control, Wireless
Ultra Librarian 3D Model Ultra Librarian 74LVX4245MTR CAD Model

Description

STMicroelectronics 74LVX4245MTR: A Versatile Octal Dual-Supply Transceiver

The 74LVX4245MTR is a high-speed, low-voltage CMOS octal transceiver manufactured by STMicroelectronics, designed for asynchronous communication between data buses. This transceiver is capable of operating as a two-directional buffer, providing versatility in interfacing between systems operating at different voltage levels.

Key Features

  • Dual-Supply Operation: The 74LVX4245MTR operates with a 3.3V supply on the 'A' side and a 2.7V to 5.5V supply on the 'B' side, allowing for translation between different logic levels.
  • High-Speed Data Transfer: Engineered for swift data transfer, the device maintains a fast propagation delay, ensuring efficient communication between data buses.
  • Low Power Consumption: Its low power consumption makes it ideal for battery-operated and power-sensitive applications, without compromising on performance.
  • Bus Hold Data Inputs: The inputs feature a bus hold circuit that eliminates the need for external pull-up or pull-down resistors, simplifying design and reducing component count.
  • Flow-Through Pinout: A flow-through architecture simplifies PCB layout by placing the inputs and outputs near each other, reducing signal crosstalk and improving signal integrity.

Applications

The 74LVX4245MTR is suitable for a wide range of applications where voltage level translation or bidirectional interface communication is required. Common use cases include:

  • Interfacing between different logic levels in mixed 3.3V/5V systems.
  • Data communication in multi-voltage systems such as telecommunications, computing, and consumer electronics.
  • Signal buffering and isolation for extended data buses to prevent signal degradation.

Product Specifications

This transceiver is supplied in a TSSOP48 package, which is designed for surface-mount technology, allowing for compact and efficient use of PCB space. The 74LVX4245MTR is characterized for operation from -40°C to +85°C, ensuring reliability across a wide range of environmental conditions. Its high-speed performance and low-power operation make it an excellent choice for designers looking to create robust and efficient electronic systems.

For detailed technical specifications, application notes, and support resources, visit the STMicroelectronics website or consult the 74LVX4245MTR datasheet.

You May Also Be Interested in

Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0842 $59.6310
130+ $0.8897 $115.6610
205+ $0.8619 $176.6895
280+ $0.8341 $233.5480
360+ $0.8063 $290.2680
480+ $0.7228 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess