STMicroelectronics 74LVX16244 Low Voltage 16-Bit Buffer/Line Driver
The 74LVX16244 from STMicroelectronics is a high-performance, low-voltage 16-bit buffer and line driver designed for use in 3.3V LVTTL/LVCMOS systems. This integrated circuit is part of the 74LVX family, which is well-known for its low power consumption and high-speed operation. The 74LVX16244 is specifically engineered to be used in applications that require high drive and low static power dissipation.
Key Features:
- Low Voltage Operation: The device operates at a nominal voltage of 3.3V, making it suitable for low voltage and low power applications.
- High-Speed Interface: Capable of handling fast signal transitions, the 74LVX16244 is optimized for high-speed data transmission.
- Bi-Directional Interface: Its 16-bit wide bus interface can be used as either inputs or outputs without the need for direction control, simplifying board design and layout.
- 5V Tolerant Inputs: Inputs can tolerate up to 5V, providing compatibility with mixed-voltage systems and enabling the device to interface with 5V logic levels without damage.
- Low Power Dissipation: The IC is designed with power conservation in mind, ensuring minimal power loss during operation.
- Output Drive Capability: The device can drive up to 24mA at the outputs, ensuring strong signal integrity even in heavy load conditions.
- Multiple Package Options: Available in a variety of package types to suit different design requirements and board space constraints.
Applications:
The 74LVX16244 is ideal for a broad range of applications, including:
- Bus interface or buffering in telecommunications, computing, and high-speed data processing systems.
- Driving heavily loaded buses in industrial and commercial environments.
- Interfacing with peripheral devices in microcontroller-based systems.
- Level shifting in multi-voltage systems where signal integrity is crucial.
STMicroelectronics' commitment to quality and reliability is evident in the 74LVX16244, which is built to meet the stringent requirements of modern electronic systems. Whether for upgrading existing designs or for new developments, this buffer/line driver is an excellent choice for designers looking for performance and power efficiency.