EN
  • EN
  • DE

74LVC245ATTR

Part No 74LVC245ATTR
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR TRI-ST 8BIT 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 118534-74LVC245ATTR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking, Imaging, Video & Vision, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian 74LVC245ATTR CAD Model

Description

STMicroelectronics 74LVC245ATTR Octal Bus Transceiver

The 74LVC245ATTR is a high-performance, low-voltage, octal bus transceiver with 3-state outputs from STMicroelectronics. It is designed to be used as an interface between a 3.3V bus and a 5V bus in a mixed 3.3V/5V supply environment. The device is part of the LVC (Low-voltage CMOS) family, which is known for its low power consumption and high speed operation.

The 74LVC245ATTR is capable of bidirectional communication and features eight channels, which can be independently directed in either direction. This makes it an ideal choice for transferring data between buses of different voltages and for applications that require a high degree of flexibility in data management. The transceiver operates from a 1.65V to 5.5V VCC supply, providing compatibility with a wide range of logic levels.

With its robust design, the 74LVC245ATTR ensures latch-up performance that exceeds 250mA per JESD 78, Class II level, making it resilient in demanding environments. It also features a low static power consumption, with a typical ICC of only 10µA, which is beneficial for power-sensitive applications.

The device offers high-impedance outputs when VCC is 0V, even when the input is low. This feature prevents device destruction due to the backflow current which might otherwise occur when inputs are driven while the device is powered down.

The 74LVC245ATTR is available in a TSSOP20 package, which is not only space-saving but also allows for efficient PCB layout. The transceiver's inputs are equipped with Schmitt triggers, which provide enhanced noise immunity and allow for slow input transition rise and fall times.

Overall, the STMicroelectronics 74LVC245ATTR is a versatile and reliable component for modern electronic systems that require high-speed logic level shifting and bus interfacing. Its robustness, coupled with low power consumption, makes it suitable for a wide variety of applications, including computing, consumer electronics, and industrial automation.

For detailed specifications and application guidance, designers should consult the official datasheet available from STMicroelectronics.

You May Also Be Interested in

SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess