Product Overview: 74LS244M013TR by STMicroelectronics
The 74LS244M013TR is a high-quality octal buffer and line driver designed by STMicroelectronics, renowned for their expertise in semiconductor solutions. This integrated circuit is specifically engineered to ensure optimal performance in a wide array of digital systems. The device features non-inverting 3-state outputs which make it an excellent choice for driving bus lines or buffer memory address registers.
Key Features
- Logic Type: Octal Buffer/Line Driver
- Number of Channels: 8
- Output Type: 3-State
- Logic Family: LS
- Logic Series: 74LS
- Supply Voltage: Typically 5V
- Operating Temperature Range: 0°C to 70°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-20
Performance and Durability
The 74LS244M013TR is built to deliver reliable performance while maintaining a high level of durability. Its robust design can withstand the demands of intense operating environments, making it suitable for industrial applications. The device operates within a standard temperature range, ensuring stability and functionality under varying conditions.
Applications
This octal buffer and line driver is versatile and can be used in multiple applications. It is commonly found in:
- Bus-driving applications
- Memory address driving
- Input/output port driving
- Data transmission systems
Quality and Reliability
The 74LS244M013TR is manufactured by STMicroelectronics, a leader in the semiconductor industry. This product is created with high-quality materials and is subjected to rigorous testing to ensure it meets the company's standards for quality and reliability. Customers can trust this component for their critical design needs.
Ordering Information
The product is available in a tape and reel packaging, facilitating easy assembly during the manufacturing process. The part number for ordering this product is 74LS244M013TR, and it is supplied in SOIC-20 packaging to accommodate surface mount technology (SMT) assembly processes.