EN
  • EN
  • DE

74LCX16240TTR

Part No 74LCX16240TTR
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFF TRI-ST 16BIT 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 137880-74LCX16240TTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LCX16240TTR CAD Model

Description

STMicroelectronics 74LCX16240TTR Low Voltage 16-Bit Inverting Buffer/Line Driver

The 74LCX16240TTR from STMicroelectronics is a high-performance, low-voltage 16-bit inverting buffer/line driver designed to facilitate communication and signal distribution within a digital system. This integrated circuit (IC) is part of the LCX family, which is characterized by its 5V tolerant inputs and outputs, making it compatible with mixed-voltage environments and allowing for interfacing with 5V logic levels while operating at a lower voltage level.

With its bidirectional interface capability, the 74LCX16240TTR can be used as either a buffer or a line driver, providing flexibility in its application. The device is suitable for driving heavily loaded outputs with high fan-out requirements, ensuring signal integrity even in demanding situations.

Key features of the 74LCX16240TTR include:

  • Low Voltage Operation: The device operates at a nominal voltage of 3.3V, which reduces power consumption and is ideal for battery-operated and power-sensitive applications.
  • 5V Tolerant Inputs and Outputs: Inputs and outputs can interface with 5V signals without sustaining damage, providing a bridge between different voltage domains.
  • High Drive: With an output drive capability of ±24 mA at 3.0V, the IC can drive multiple loads simultaneously.
  • Power-Down High Impedance Inputs and Outputs: This feature ensures that the device does not load the bus when powered down.
  • Support for Live Insertion and Withdrawal: The IC can be inserted or removed from a live backplane without causing glitches or disrupting the operation of the existing circuit.
  • Low Quiescent Current: The IC has a significantly low idle power consumption, which is crucial for energy efficiency.

The 74LCX16240TTR comes in a TSSOP48 package, which is surface-mountable and suitable for automated assembly processes. The package is also thin and compact, saving valuable board space in dense circuit designs.

Applications for the 74LCX16240TTR are diverse and include bus interface, signal buffering, and driving for memory address and data buses, microprocessor or microcontroller buses, and other digital communication systems that require high-speed, low-power operation with level-shifting capabilities.

Overall, the STMicroelectronics 74LCX16240TTR is a versatile and efficient solution for modern digital systems requiring robust level-shifting and signal driving capabilities.

You May Also Be Interested in

ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.4553
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess