EN
  • EN
  • DE

74HC4851DRSOP39

Part No 74HC4851DRSOP39
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040367-74HC4851DRSOP39
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74HC4851DRSOP39 CAD Model

Description

The 74HC4851DRSOP39 is a high-performance, multipurpose analog switch integrated circuit (IC) from the renowned manufacturer STMicroelectronics. Designed with precision and versatility in mind, this component finds its applications across a wide range of electronic devices where analog signal routing is essential.

Key Features

  • Multiple Switches: The IC includes eight independent switches, providing flexibility in connecting and disconnecting analog signals.
  • Low ON Resistance: With a low ON resistance, the switch ensures minimal signal distortion and power loss, which is crucial for maintaining signal integrity.
  • Wide Voltage Range: It operates over a broad voltage range, making it suitable for interfacing with various logic levels and accommodating a range of analog signals.
  • High-Speed Switching: The device is capable of high-speed switching, which is essential for applications that require rapid signal routing changes.
  • Bidirectional Signal Transmission: The switches can handle bidirectional signal transmission, allowing for greater design flexibility.
  • Low Power Consumption: Engineered for efficiency, the 74HC4851DRSOP39 consumes low power, making it an ideal choice for battery-operated devices.

Applications

The 74HC4851DRSOP39 is adept for use in a variety of applications, including:

  • Signal routing in audio and video equipment
  • Data acquisition systems
  • Communication devices
  • Test equipment and instrumentation
  • Function generators
  • Computer peripherals

Package and Quality

Encased in a SOP (Small Outline Package) with 39 pins, the 74HC4851DRSOP39 is designed for surface-mount technology (SMT), providing a compact footprint for space-constrained applications. STMicroelectronics ensures high-quality standards, with rigorous testing and validation processes in place for all their products.

Conclusion

In conclusion, the 74HC4851DRSOP39 from STMicroelectronics is a robust, high-performance analog switch IC that offers designers the flexibility and reliability needed for complex electronic systems. Its wide voltage range, low ON resistance, and high-speed switching capabilities make it a versatile choice for any application requiring efficient analog signal management.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Renesas Electronics America
Need more? Email Us
IBM
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess