EN
  • EN
  • DE

74ACT245M

Part No 74ACT245M
Manufacturer STMicroelectronics
Catalog Hard To Find
Description OCTAL BUS TRANSCEIVER 3-STATE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1130498-74ACT245M
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT245M CAD Model

Description

STMicroelectronics 74ACT245M Octal Bus Transceiver

The 74ACT245M from STMicroelectronics is an integrated circuit designed as an octal bus transceiver with 3-state outputs. This high-speed transceiver is part of the 74ACT series, which is characterized by its high-performance Advanced CMOS technology. The 74ACT245M is specifically tailored for bidirectional communication between data buses and designed for asynchronous communication between two buses of data.

The device features eight non-inverting bus transceivers with 3-state outputs, which can be independently controlled. This allows for the direction of data flow to be set for each transceiver, offering versatility in applications that require bidirectional data transfer or isolated data paths. The 3-state outputs ensure that the transceiver can be disconnected from the bus, effectively providing a high-impedance state that prevents interference with other components on the bus.

The 74ACT245M operates over a broad voltage range of 4.5V to 5.5V, making it compatible with TTL-level logic while offering the benefits of CMOS technology, such as reduced power consumption and increased noise immunity. This makes it a suitable choice for interfacing with both legacy and modern digital systems.

Key features of the 74ACT245M include:

  • High-speed operation, ensuring quick data transfer across buses.
  • Low power consumption, which is a hallmark of CMOS technology.
  • Wide operating voltage range, allowing flexibility in various system designs.
  • Non-inverting bus transceivers, providing straightforward communication without the need for signal inversion.
  • 3-state outputs, which enable the transceiver to be electrically disconnected from the bus when not in use.
  • Live insertion and extraction capability, reducing system downtime during maintenance.

This transceiver is commonly used in applications where data must be transferred between two buses without electrical interference. It is ideal for systems requiring high-speed data transfer and can be found in computer systems, communication equipment, and data acquisition systems, among others.

The 74ACT245M is available in a variety of packages, including SOIC, TSSOP, and DIP, providing flexibility in PCB design and ensuring compatibility with a wide range of applications. With its robust design and reliable performance, the 74ACT245M from STMicroelectronics remains a preferred choice for designers looking for a dependable bus transceiver solution.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess