EN
  • EN
  • DE

74ACT157MTR

Part No 74ACT157MTR
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX QUAD 2-CHAN 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 038985-74ACT157MTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT157MTR CAD Model

Description

Product Overview: 74ACT157MTR from STMicroelectronics

The 74ACT157MTR is a high-speed CMOS Quad 2-Channel Multiplexer designed by STMicroelectronics, a global leader in semiconductor solutions. This integrated circuit is part of the 74ACT series, which is renowned for its robustness and compatibility with TTL (Transistor-Transistor Logic) levels. The 74ACT157MTR provides the ability to select one of two inputs for each output channel, making it an essential component for various digital applications where data routing is required.

Key Features

  • Logic Type: Quad 2-Channel Multiplexer, which allows for efficient data selection and routing.
  • Supply Voltage Range: 4.5V to 5.5V, making it compatible with standard 5V systems while also providing some flexibility in supply voltage.
  • Operating Temperature: Ranges from -55°C to +125°C, ensuring reliable performance across a broad spectrum of environmental conditions.
  • High Speed: tPD of 8.5ns at 5V, indicating a fast propagation delay that is suitable for high-speed operations.
  • Low Power Consumption: ICC of 4µA at 5.5V, making it an energy-efficient choice for power-sensitive designs.
  • High Noise Immunity: Characteristic of the CMOS technology used in the 74ACT series.
  • Output Drive Capability: Capable of driving 15 LSTTL loads, ensuring strong signal transmission to connected components.

Applications

The versatility of the 74ACT157MTR makes it suitable for a wide array of applications. It is commonly used in:

  • Data multiplexing
  • Signal gating
  • Function generation
  • Communication systems
  • Computer systems
  • Instrumentation and test equipment

Packaging and Quality

The 74ACT157MTR is available in a TSSOP (Thin Shrink Small Outline Package) with 16 pins. This compact package is suitable for space-constrained applications and provides good thermal performance. STMicroelectronics is committed to high-quality standards, and this product is manufactured in compliance with the stringent criteria set by the industry, ensuring reliability and performance consistency.

For designers and engineers looking for a multiplexer that combines speed, power efficiency, and versatility, the 74ACT157MTR from STMicroelectronics is an excellent choice that meets a wide range of digital circuit requirements.

You May Also Be Interested in

SG Micro Corp
TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2765
Renesas Electronics America
IC MULTIPLEXER 1X32:32 144-TQFP
Need more? Email Us
Texas Instruments
SN74CB3T16210 20-BIT FET BUS SWI
Lowest to $2.6195
Texas Instruments
IC DATA SELECT/MUX 2X4:1 16TSSOP
Lowest to $5.8209
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MULTIPLEXER 1 X 4:4 44-PLCC
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6066 $51.5610
205+ $0.4977 $102.0285
315+ $0.4822 $151.8930
430+ $0.4667 $200.6810
555+ $0.4511 $250.3605
745+ $0.4044 $301.2780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 560 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess