EN
  • EN
  • DE

74AC299MTR

Part No 74AC299MTR
Manufacturer STMicroelectronics
Catalog Logic - Shift Registers
Description 8 BIT PIPO SHIFT REGISTER WITH ASYNCHRONOUS CLEAR | IC SHIFT REG 8-BIT PIPO 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Universal
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOP
Family Part Number 74AC299
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1130367-74AC299MTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AC299MTR CAD Model

Description

The 74AC299MTR is a high-speed, 8-bit universal shift/storage register designed by STMicroelectronics. This integrated circuit is part of the advanced high-speed CMOS (AC) family and is optimized for use in applications requiring the manipulation of complex data or the control of information flow. The device is particularly well-suited for use in communication systems, data processing units, and control systems where reliability and speed are crucial.

The 74AC299MTR features a wide operating voltage range from 2V to 6V, which allows for compatibility with TTL levels while maintaining CMOS low power consumption. This makes the device versatile and suitable for interfacing with both CMOS and TTL logic families. With an impressive propagation delay time, the register can handle high-speed data operations efficiently, making it a preferred choice for high-performance systems.

Equipped with eight D-type flip-flops, the 74AC299MTR can be used in either a shift-right, shift-left, hold, or load data mode, providing flexibility in its application. The register has both serial and parallel input/output capabilities, enabling it to be used in a wide variety of bidirectional or unidirectional data transfer operations. The clear function is synchronous and allows for the resetting of the register to a predetermined state, ensuring data integrity during operation.

Additional features of the 74AC299MTR include an output enable pin that allows the user to place the eight outputs in either a high impedance state or an active state, thus enabling the device to be used in bus-oriented systems. The high drive capability of the outputs ensures that the 74AC299MTR can drive heavy loads, making it a robust choice for demanding applications.

The 74AC299MTR is available in a TSSOP (Thin Shrink Small Outline Package) which provides a compact footprint while offering good thermal performance. The device is also available in tape and reel packaging, denoted by the MTR suffix, ensuring it is ready for automated assembly processes, making it ideal for mass production environments.

With its combination of performance, flexibility, and packaging options, the 74AC299MTR from STMicroelectronics is an essential component for designers looking to create efficient and reliable digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DHVQFN
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 16BIT 169-TFBGA
Lowest to $58.0937
Texas Instruments
IC SR OPEN DRAIN 8BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Lowest to $0.4047
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-DHVQFN
Need more? Email Us
Advanced Micro Devices
IC REGISTER FILE 4BIT 120-CPGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess