EN
  • EN
  • DE

74AC02TTR

Part No 74AC02TTR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description IC GATE NOR 4CH 2-INP 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type NOR Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.9 V to 1.65 V
Logic Level - High 2.1 V to 3.85 V
Max Propagation Delay @ V, Max CL 8ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1007175-74AC02TTR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian 74AC02TTR CAD Model

Description

STMicroelectronics 74AC02TTR Quad 2-Input NOR Gate

The 74AC02TTR from STMicroelectronics is a high-speed CMOS Quad 2-Input NOR Gate integrated circuit, designed to deliver exceptional performance in a wide range of digital applications. This device is part of the AC series, which is known for its high-speed operation comparable to equivalent bipolar Schottky TTL while maintaining the CMOS low power dissipation.

Each of the four independent NOR gates performs the Boolean function Y = A + B or Y = (A • B) in positive logic, where Y is the output and A and B are the inputs. The 74AC02TTR is capable of driving up to 24mA at the output while maintaining a low input current of just 1µA, making it an efficient choice for interfacing with high-speed logic systems.

With its wide operating voltage range of 2V to 6V, the 74AC02TTR provides flexible power compatibility, ensuring that it can be used in various logic level environments. The device is characterized for operation from -55°C to 125°C, allowing it to perform reliably in extreme temperature conditions, making it suitable for industrial and automotive applications.

The 74AC02TTR comes in a TSSOP-14 package, which is a thin shrink small outline package that saves space on printed circuit boards, allowing for more compact electronic designs. This package type is also ideal for surface-mount technology, which is prevalent in today's electronics manufacturing processes.

Key features of the 74AC02TTR include:

  • High-speed operation: tPD = 4.3ns (typ.) at VCC = 5V
  • Low power dissipation: ICC = 2µA (max.) at TA = 25°C
  • Wide operating voltage range: VCC = 2V to 6V
  • High noise immunity: VNIH = VNIL = 28% VCC (min.)
  • Power-down protection provided on inputs and outputs
  • Symmetrical output impedance: |IOH| = IOL = 24mA (min.)
  • Pin and function compatible with other standard logic families
  • Latch-up performance exceeds 300mA
  • ESD performance:
    • HBM: >1kV
    • MM: >200V

The 74AC02TTR is an exemplary choice for designers looking for a reliable, high-speed NOR gate logic solution that offers both power efficiency and robust performance. With its compact form factor and compatibility with existing logic standards, it is a versatile component suitable for a broad range of digital applications.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP 6SON / AND Gate IC 1 Channel 6-SON (1.45x1)
Lowest to $0.3453
Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238
Texas Instruments
IC INVERT OPEN COL 6CH 1-IN 14SO / Inverter IC 6 Channel Open Collector 14-SO
Lowest to $1.0036
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14SO / NAND Gate IC 4 Channel 14-SO
Lowest to $0.2509
ON Semiconductor
MM74HCT Series 5 V CMOS Inverting/Non Inverting Octal 3-STATE Buffer - TSSOP-20
Lowest to $0.5239
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0668 $58.6740
135+ $0.8754 $118.1790
205+ $0.8480 $173.8400
285+ $0.8207 $233.8995
365+ $0.7933 $289.5545
490+ $0.7112 $348.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,890 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess