The 7342EQ2 is a state-of-the-art semiconductor device from STMicroelectronics, one of the leading manufacturers in the electronics and semiconductor industry. This product is designed to meet the demanding requirements of modern electronic applications, providing a perfect blend of power efficiency, reliability, and performance.
Key Features
- High Performance: The 7342EQ2 is built to deliver high-speed operation while maintaining energy efficiency, making it suitable for power-sensitive applications.
- Durable Design: Manufactured with robust materials, this product offers exceptional durability and longevity, even in harsh environmental conditions.
- Advanced Technology: Incorporating the latest advancements in semiconductor technology, the 7342EQ2 ensures compatibility with current and future electronic system architectures.
- Compact Size: Its small form factor enables it to be used in space-constrained applications without sacrificing performance.
Applications
The versatility of the 7342EQ2 allows it to be used across a wide range of applications, including:
- Automotive systems
- Industrial automation
- Consumer electronics
- Communication devices
- Power management solutions
Technical Specifications
| Parameter |
Value |
| Operating Temperature |
-40°C to +125°C |
| Supply Voltage |
2.5V to 5.5V |
| Output Type |
PWM, Analog, Digital |
| Package Type |
QFN, TSSOP, SOIC |
Quality and Certifications
STMicroelectronics is committed to delivering high-quality products. The 7342EQ2 is no exception and comes with certifications that meet international standards, ensuring reliability and safety for its users.
Ordering Information
For purchasing the 7342EQ2, customers can contact STMicroelectronics' sales representatives or authorized distributors. Detailed product documentation, including datasheets and application notes, are available upon request to support the integration of the product into various applications.