EN
  • EN
  • DE

57C71C-45T

Part No 57C71C-45T
Manufacturer STMicroelectronics
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 45 ns
Case / Package CDIP
Density 256 kb
Interface Parallel
Max Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Nominal Supply Current 50 mA
Number of Pins 28
Operating Supply Voltage 5 V
RoHS Non-Compliant
Win Source Part Number 1185201-57C71C-45T
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 57C71C-45T CAD Model

Description

The 57C71C-45T is a cutting-edge semiconductor device from the renowned manufacturer STMicroelectronics. This component is designed to meet the high demands of modern electronic applications, providing a perfect blend of power efficiency, reliability, and performance.

Key Features

  • High-Speed Performance: The 57C71C-45T is built for speed, with a 45ns access time that ensures rapid data processing and quick response times, making it ideal for high-performance computing tasks.
  • Robust Thermal Management: With an advanced thermal design, this product maintains optimal operating temperatures, which enhances durability and extends the lifespan of the device.
  • Low Power Consumption: Energy efficiency is at the core of the 57C71C-45T, minimizing power usage without compromising on performance, which is crucial for battery-powered devices and eco-friendly applications.
  • Versatility: The device is suitable for a wide range of applications, from industrial automation systems to consumer electronics, thanks to its adaptable features and specifications.

Applications

The versatility of the 57C71C-45T makes it an excellent choice for various applications, including but not limited to:

  • Advanced Computing Systems
  • High-Speed Networking Equipment
  • Automotive Electronics
  • Industrial Control Units
  • Consumer Electronic Devices

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products that comply with international standards. The 57C71C-45T is no exception, as it undergoes rigorous testing and quality assurance processes to ensure that it meets the stringent requirements of the electronics industry. With a focus on reliability, customers can trust this product to perform consistently under various conditions.

Technical Specifications

Parameter Value Access Time 45ns Operating Temperature Range Specified by Manufacturer Power Supply Voltage Specified by Manufacturer Package Type Specified by Manufacturer

For detailed technical specifications and product datasheets, customers are encouraged to visit the official STMicroelectronics website or contact their sales representatives.

You May Also Be Interested in

Amd
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Fuji Electric
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
TE Connectivity
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess