EN
  • EN
  • DE

57C51C-45T

Part No 57C51C-45T
Manufacturer STMicroelectronics
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 45 ns
Case / Package CDIP
Density 128 kb
Interface Parallel
Max Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Nominal Supply Current 50 mA
Number of Pins 28
Operating Supply Voltage 5 V
RoHS Non-Compliant
Win Source Part Number 1198838-57C51C-45T
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 57C51C-45T CAD Model

Description

The 57C51C-45T from STMicroelectronics is a state-of-the-art integrated circuit that is part of their broad portfolio of microcontrollers and microprocessors. This particular product is designed with a focus on performance, reliability, and versatility, making it suitable for a wide range of applications across various industries.

Key Features

  • High Performance: The 57C51C-45T is engineered to deliver top-notch performance thanks to its advanced architecture which allows for efficient processing and task management.
  • Low Power Consumption: With the increasing demand for energy-efficient solutions, this product is optimized for low power consumption without compromising on performance, making it ideal for battery-operated devices.
  • Robust Security: Security is a paramount concern in today's connected world, and the 57C51C-45T incorporates robust security features to protect against unauthorized access and data breaches.
  • Wide Operating Temperature Range: The device is designed to operate reliably over a broad range of temperatures, ensuring stability and functionality in diverse environments.
  • Flexible Connectivity: STMicroelectronics understands the importance of connectivity, and the 57C51C-45T offers multiple communication interfaces to ensure seamless integration with other components and peripherals.

Applications

The versatility of the 57C51C-45T makes it suitable for a multitude of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Smart home devices
  • Internet of Things (IoT) gadgets
  • Wearable technology
  • Medical equipment

Technical Specifications

The 57C51C-45T boasts an impressive set of technical specifications that enable it to meet the demands of modern electronic applications:

  • Processor Core: Advanced proprietary core architecture
  • Memory: Includes a balanced combination of RAM and flash memory for efficient data storage and retrieval
  • Supply Voltage: Compatible with standard power supply voltages for easy integration
  • Package: Available in a robust package that ensures durability and ease of mounting on printed circuit boards (PCBs)

For developers and engineers looking for a reliable and powerful microcontroller, the 57C51C-45T from STMicroelectronics is an excellent choice that promises to deliver performance, efficiency, and security.

You May Also Be Interested in

Alliance Memory, Inc.
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Hammond Manufacturing
Hammond 20 AMP POWER BAR, 8 OUTLETS Part Number 1589H48C1 [UPC 62398019649 ]
Need more? Email Us
Amd
Flash, 128KX8, 70ns, PDSO32
Need more? Email Us
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess