EN
  • EN
  • DE

57C291C25T

Part No 57C291C25T
Manufacturer STMicroelectronics
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 25 ns
Case / Package CDIP
Density 16 kb
Interface Parallel
Max Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Nominal Supply Current 40 mA
Number of Pins 24
Operating Supply Voltage 5 V
RoHS Non-Compliant
Win Source Part Number 1197795-57C291C25T
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 57C291C25T CAD Model

Description

The 57C291C25T is a high-performance integrated circuit from STMicroelectronics, designed for sophisticated electronic applications requiring robust memory solutions. This product is part of STMicroelectronics' commitment to providing advanced technology for a wide range of industrial, computing, and consumer applications.

Key Features

  • Memory Capacity: The 57C291C25T offers a substantial amount of storage capacity, suitable for applications that demand a large memory space for data retention.
  • Speed: With a fast access time, this product is designed to deliver high-speed performance, ensuring efficient data processing and retrieval in time-sensitive operations.
  • Temperature Range: Engineered to operate reliably across a wide temperature range, the 57C291C25T is ideal for use in environments with varying thermal conditions.
  • Package: The device comes in a robust package that is engineered to withstand harsh conditions, ensuring durability and a long operational lifespan.
  • Low Power Consumption: It is designed with power efficiency in mind, making it suitable for applications where power conservation is a priority.

Applications

The versatility of the 57C291C25T allows it to be used in a variety of applications, including but not limited to:

  • Embedded systems
  • Industrial control units
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the 57C291C25T is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected by the industry. Customers can trust in the reliability and longevity of this product for their critical applications.

Support and Resources

STMicroelectronics provides comprehensive technical support and resources for the 57C291C25T, including datasheets, application notes, and design guides. Customers can also access a wide range of development tools and software to facilitate the integration of the product into their projects.

You May Also Be Interested in

TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us
Oupiin
Need more? Email Us
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Generic
Need more? Email Us
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
TE Connectivity
Need more? Email Us
Alliance Memory, Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention