EN
  • EN
  • DE

2STN2540-A

Part No 2STN2540-A
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS PNP 40V 5A SOT-223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type PNP
Current - Collector (Ic) (Maximum) 5A
Voltage - Collector Emitter Breakdown (Maximum) 40V
Vce Saturation (Maximum) @ Ib, Ic 450mV @ 500mA, 5A
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 150 @ 2A, 2V
Power - Max 1.6W
Operating Temperature Range 150°C (TJ)
Mounting SMD
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223
Win Source Part Number 763039-2STN2540-A
Family Name 2STN2540-A
Introduction Date October 23, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2STN2540-A CAD Model

Description

The 2STN2540-A is a robust power transistor manufactured by the renowned semiconductor company, STMicroelectronics. This high-performance component is designed to handle significant power levels and is widely used in a variety of electronic applications, including power supplies, motor controllers, and audio amplifiers.

Key Features

  • High Current Capability: The 2STN2540-A can handle a continuous collector current, making it suitable for applications requiring high current flow.
  • Low Saturation Voltage: This transistor has a low collector-emitter saturation voltage, which enhances its efficiency by minimizing power loss during operation.
  • High Power Dissipation: With an impressive power dissipation rating, the 2STN2540-A can manage higher power levels, making it ideal for power-intensive applications.
  • Fast Switching Speed: The fast switching capabilities of this transistor make it an excellent choice for circuits that require quick transitions between on and off states.
  • Complementary PNP Type Available: STMicroelectronics provides a complementary PNP transistor, allowing for the creation of push-pull configurations and other circuit designs that require both NPN and PNP types.

Applications

The versatility of the 2STN2540-A allows it to be used in a wide range of electronic circuits. Some of the common applications include:

  • Linear and switching industrial equipment
  • Power regulators and converters
  • Motor control circuits
  • Audio power amplifiers
  • Class B amplifiers

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability. The 2STN2540-A is built to meet high standards, ensuring stable performance and longevity even under demanding conditions. It is a testament to ST's dedication to providing electronic components that can be relied upon for critical applications.

Summary

In conclusion, the 2STN2540-A power transistor from STMicroelectronics is a high-quality component designed for high-power and high-current applications. Its combination of low saturation voltage, high current capability, and fast switching speed makes it a valuable part of any power management or amplification system. Whether used in industrial equipment or consumer electronics, the 2STN2540-A delivers reliable and efficient performance.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess