EN
  • EN
  • DE

ST62T15C6

Part No ST62T15C6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194007-ST62T15C6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST62T15C6 CAD Model

Description

ST62T15C6 Microcontroller by STMicroelectronics

The ST62T15C6 is a feature-rich 8-bit microcontroller from the renowned semiconductor manufacturer STMicroelectronics, designed to offer a versatile and cost-effective solution for a wide range of embedded applications. This microcontroller is a part of the ST62xx series, which is known for its robust architecture, ease of use, and high integration of useful features.

At the heart of the ST62T15C6 is a high-performance 8-bit CPU, which operates at a speed that allows for efficient processing of tasks in embedded systems. The microcontroller comes with 8K bytes of OTP (One-Time Programmable) EPROM, providing ample space for application code storage. The OTP technology ensures reliability and security for the application code, making it an ideal choice for production runs and final product deployment.

The ST62T15C6 also includes 256 bytes of RAM, which is essential for temporary data storage and stack operations. The microcontroller supports a wide operating voltage range, typically from 3.0V to 6.0V, allowing for flexibility in various power supply scenarios and ensuring compatibility with both 5V and 3.3V logic levels.

One of the key features of the ST62T15C6 is its rich set of peripherals. It includes:

  • 16 I/O ports that are configurable, providing a high level of interfacing flexibility with external devices.
  • An 8-bit auto-reload timer, which is useful for timing and counting applications.
  • 10-bit ADC (Analog to Digital Converter) with 8 channels, enabling the microcontroller to interface with analog sensors and perform precise measurements.
  • A synchronous serial communication interface, which allows for easy data communication with other microcontrollers or peripherals.
  • Watchdog and clock safeguard systems, which provide protection against system failures and ensure reliable operation.

Furthermore, the microcontroller offers a range of power-saving modes, including Halt and Wait modes, which are crucial for power-sensitive applications. The ST62T15C6 also supports an external interrupt feature, allowing the system to respond quickly to external events.

STMicroelectronics provides comprehensive software and hardware support for the ST62T15C6, including development tools, application notes, and reference designs, making it easier for engineers to bring their products to market quickly and efficiently. With its robust set of features and support, the ST62T15C6 is an excellent choice for applications ranging from consumer electronics to industrial control systems.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0949 $60.2195
130+ $0.8984 $116.7920
200+ $0.8703 $174.0600
275+ $0.8422 $231.6050
355+ $0.8142 $289.0410
475+ $0.7300 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,562 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess