EN
  • EN
  • DE

2SD1398

Part No 2SD1398
Manufacturer STMicroelectronics
Catalog Hard To Find
Description RF & MICROWAVE TRANSISTORS 850-960 MHz APPLICATIONS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1126210-2SD1398
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD1398 CAD Model

Description

The 2SD1398 is a high-performance NPN transistor from STMicroelectronics, designed for a wide range of electronic applications. This transistor is part of STMicroelectronics' extensive portfolio of semiconductor devices, which are known for their reliability, efficiency, and cutting-edge technology.

Key Features

  • Transistor Type: The 2SD1398 is an NPN bipolar junction transistor (BJT), which is a common type of transistor used for amplification and switching purposes.
  • Voltage & Current Ratings: It can handle a collector-emitter voltage (Vceo) of up to 60V, and collector current (Ic) of up to 3A, making it suitable for moderate power applications.
  • Power Dissipation: With a power dissipation capacity (Pc) of 25W, this transistor can sustain a considerable amount of power, which is beneficial for power regulation and control circuits.
  • High Gain Bandwidth Product: The 2SD1398 offers a high transition frequency (ft) which allows for good performance in high-speed switching applications.

Applications

The 2SD1398 transistor is versatile and can be used in a variety of electronic circuits. Some of the common applications include:

  • Audio frequency amplifier stages
  • Power supply regulators
  • DC-DC converters
  • Motor controllers
  • General purpose switching applications

Quality and Reliability

STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The 2SD1398 transistor is built with this commitment in mind, ensuring stable performance over its operational lifespan. It is designed to meet the requirements of a range of industrial, commercial, and consumer applications.

Packaging and Availability

The 2SD1398 is available in a TO-220 package, which is a widely used and easily mountable form factor for power transistors. This package allows for efficient heat dissipation and straightforward integration into a variety of circuit designs. For information on pricing, availability, and ordering, customers should contact STMicroelectronics or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess