Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Transistor Type NPN - Darlington
Current - Collector (Ic) (Maximum) 12A
Voltage - Collector Emitter Breakdown (Maximum) 100V
Vce Saturation (Maximum) at Ib, Ic 3V at 120mA, 12A
Current - Collector Cutoff (Maximum) 1mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 750 at 6A, 3V
Maximum Power 150W
Frequency - Transition 4MHz
Temperature Range - Operating 200°C
Mounting Style Chassis Mount
Manufacturer Package TO-204AA, TO-3
Supplier Device Package TO-3
Family Part Number 2N6059
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1124047-2N6059
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 2N6059 CAD Model

Description

The 2N6059 is a robust and reliable power transistor designed and manufactured by STMicroelectronics, a global leader in the semiconductor industry. This transistor is a part of the company's extensive range of power transistors which are widely recognized for their quality, efficiency, and durability.

Key Features

  • Silicon NPN Transistor: The 2N6059 is a Silicon NPN (Negative-Positive-Negative) transistor, which is commonly used in high-power switching applications.
  • High Power Dissipation: With an exceptional ability to dissipate power, this transistor can handle significant amounts of power, making it suitable for a wide range of demanding applications.
  • High Current Handling: This device is capable of conducting high levels of current without degradation of performance, ensuring reliability in high-load situations.
  • Complementary PNP Type: The 2N6059 has a complementary PNP type transistor, allowing for flexibility in various circuit designs and applications.
  • Versatile Applications: It is ideal for use in power amplifiers, switching regulators, motor control systems, and other high-power circuits.

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 60 V Collector Current (I<sub>C) 8 A Total Power Dissipation (P<sub>T) 75 W Operating Junction Temperature (T<sub>J) -65 to 200°C Package TO-3

The 2N6059 is housed in a TO-3 package, known for its high thermal efficiency and robustness, making it an excellent choice for applications requiring a high level of mechanical stability and heat dissipation.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The 2N6059 is built with the highest standards of quality and reliability, ensuring that it meets the stringent requirements of industrial and consumer applications alike. With its proven performance and backed by ST's expertise, this power transistor is a go-to component for engineers and designers looking for a dependable solution.

You May Also Be Interested in

ON Semiconductor
Trans Darlington PNP 100V 10A 2000mW 3-Pin(3+Tab) TO-220FP Tube / TRANS PNP DARL 100V 10A TO220FP
Lowest to $10.3022
ECAD model for MJF6668
ON Semiconductor
Trans GP BJT PNP 300V 8A 80000mW 3-Pin(3+Tab) TO-220AB Tube / TRANS PNP 300V 8A TO220AB
Need more? Email Us
ECAD model for MJE5850G
Micro Commercial Co
TRANS NPN 30V 0.1A SOT-23
Need more? Email Us
ECAD model for BC849C-TP
ON Semiconductor
Trans GP BJT NPN 160V 16A 125000mW 3-Pin(3+Tab) TO-247 Tube / TRANS NPN 160V 16A TO247
Lowest to $17.7164
ECAD model for MJE4343G
ON Semiconductor
TRANS PNP 350V 0.5A TO92
Need more? Email Us
ECAD model for BF493S
Fairchild/ON Semiconductor
TRANS NPN 15V 0.3A TO92-3
Need more? Email Us
ECAD model for 2N5772
ON Semiconductor
Trans GP BJT NPN 450V 6A 100000mW 3-Pin(3+Tab) TO-220AB Tube / TRANS NPN 450V 6A TO-220AB
Need more? Email Us
ECAD model for MJE18006
ON Semiconductor
Trans Darlington NPN 60V 30A 200000mW 3-Pin(2+Tab) TO-3 Tray / TRANS NPN DARL 60V 30A TO-3
Lowest to $6.2832
ECAD model for MJ11012G
Micro Commercial Co
TRANS NPN 40V 0.2A SOT23
Lowest to $0.0406
ECAD model for MMBT3904-TP

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention