EN
  • EN
  • DE

2732A-2F1

Part No 2732A-2F1
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 152527-2732A-2F1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2732A-2F1 CAD Model

Description

The 2732A-2F1 is a high-quality, 32K (4K x 8) UV erasable and electrically programmable read-only memory (EPROM) device produced by STMicroelectronics. This EPROM is designed for applications that require fast and reliable non-volatile memory storage. With its versatile features and robust design, the 2732A-2F1 is an ideal choice for a wide range of applications in the automotive, industrial, and consumer electronics sectors.

Key Features

  • Memory Capacity: 32K-bit (4K x 8) provides ample storage for firmware and data that require long-term retention without power.
  • Programming Voltage: 21V ± 0.5V, allowing for reliable programming of data.
  • Access Time: Fast access time, enabling quick read operations which is crucial for high-performance systems.
  • Single +5V Power Supply: Operates on a standard +5V power supply, simplifying power requirements for system design.
  • Extended Temperature Range: Suitable for various operating environments due to its wide temperature range.
  • UV Erasable: The windowed ceramic package allows for the erasure of stored data using ultraviolet light, enabling reuse and reprogramming.

Applications

With its combination of durability, reliability, and versatility, the 2732A-2F1 EPROM finds its place in numerous applications, including but not limited to:

  • Embedded systems
  • Microcontroller-based applications
  • Automotive control units
  • Industrial automation systems
  • Telecommunication systems
  • Consumer electronics

Quality and Reliability

STMicroelectronics is known for its commitment to quality and the 2732A-2F1 is no exception. Each device undergoes rigorous testing and quality control processes to ensure it meets the high standards expected by customers. For designers and engineers looking for a dependable and flexible non-volatile memory solution, the 2732A-2F1 from STMicroelectronics stands out as a premier choice.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess