EN
  • EN
  • DE

25PE10VP

Part No 25PE10VP
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036163-25PE10VP
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 25PE10VP CAD Model

Description

Introducing the 25PE10VP - A High-Performance Serial Flash Memory from STMicroelectronics

STMicroelectronics, a global semiconductor leader, presents the 25PE10VP, a cutting-edge serial flash memory device designed for a wide range of electronic applications. This memory chip is part of ST's Serial Parallel Interface (SPI) EEPROM product line, which is renowned for its reliability and performance.

Key Features of the 25PE10VP:

  • Memory Capacity: The 25PE10VP boasts a 1 Mbit memory size, providing ample space for boot code, firmware updates, or data logging.
  • High-Speed Interface: Equipped with an SPI interface, it enables fast data transfer rates, which is essential for applications requiring quick access to non-volatile memory.
  • Wide Voltage Range: This device operates across a wide voltage range of 2.5V to 5.5V, making it versatile for various circuit designs and ensuring compatibility with both low and standard voltage operations.
  • Performance and Reliability: With fast read speeds and robust write endurance, the 25PE10VP is engineered to meet the demands of high-performance applications. Its data retention is rated for more than 20 years, and it can withstand up to 100,000 write cycles, ensuring data integrity over an extended period.
  • Flexible Programming: The memory can be programmed 1 to 256 bytes at a time, allowing for efficient use of the memory space and flexibility in data management.
  • Security: The device includes write protection features, such as hardware and software write protection options, to prevent accidental data alteration and ensure the security of stored data.

Applications:

The versatility of the 25PE10VP makes it an ideal choice for a variety of applications, including:

  • Consumer Electronics
  • Industrial Automation
  • Telecommunication Systems
  • Automotive Electronics
  • Internet of Things (IoT) Devices

STMicroelectronics' commitment to innovation is evident in the 25PE10VP, which offers designers a reliable and efficient solution for their non-volatile memory needs. Its small form factor, combined with its enhanced features, makes it an excellent choice for designers looking to optimize their system's performance while ensuring long-term reliability.

For detailed technical specifications, application notes, and support resources, visit the STMicroelectronics website or contact their customer support team.

You May Also Be Interested in

Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Lowest to $0.1487
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
IBM
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess