EN
  • EN
  • DE

24W026

Part No 24W026
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1036047-24W026
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 24W026 CAD Model

Description

STMicroelectronics, a global semiconductor leader, presents the 24W026, a highly integrated and efficient power management integrated circuit (PMIC) designed for a variety of applications. This compact and versatile component is engineered to meet the rigorous demands of modern electronic devices, ensuring reliable performance and power efficiency.

Key Features

  • Wide Input Voltage Range: The 24W026 is capable of operating over a broad input voltage spectrum, making it suitable for diverse applications, from portable gadgets to industrial equipment.
  • High-Efficiency Conversion: This PMIC is designed for high-efficiency power conversion, which translates to longer battery life for portable devices and reduced heat generation in all applications.
  • Multiple Output Configurations: The device offers various output configurations to power different sections of electronic systems, ensuring compatibility and flexibility in design.
  • Advanced Protection Features: It includes a suite of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to safeguard the electronic system from various fault conditions.
  • Compact Footprint: The 24W026 comes in a compact package, allowing for space-saving designs, which is particularly beneficial in portable and wearable technology.

Applications

The versatility of the 24W026 makes it an ideal choice for a wide range of applications. It is particularly well-suited for:

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • Wireless Communication Systems
  • Power Supply Modules
  • Embedded Systems

Environmental and Quality Certifications

STMicroelectronics is committed to environmental sustainability and quality. The 24W026 adheres to international standards, including RoHS compliance for the restriction of hazardous substances and is manufactured in facilities certified to ISO 9001 for quality management systems.

Conclusion

With its robust feature set, the 24W026 from STMicroelectronics stands out as a top-tier power management solution for designers looking to enhance system reliability and efficiency. Its adaptability across various input voltages and protection mechanisms makes it a reliable cornerstone for any power-sensitive application.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Texas Instruments
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess