The 24128W6 is a high-performance, serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from STMicroelectronics, one of the leading manufacturers of electronic components. This product is designed to provide a flexible and reliable non-volatile memory solution for a wide range of applications.
Key Features
- Memory Size: The 24128W6 offers 128-Kbit of storage, which is ideal for storing user-specific parameters, configuration settings, and small application programs.
- Interface: It utilizes a standard I²C serial interface, ensuring easy integration with most microcontrollers and processors, and allows for a simple two-wire connection for communication.
- Speed: The device supports a fast data transfer rate, making it suitable for applications that require quick access to stored data.
- Supply Voltage: It operates over a wide range of supply voltages, typically from 1.8V to 5.5V, which makes it versatile for use in various system designs.
- Write Cycle Endurance: The EEPROM is designed for high endurance, with a large number of write cycles that ensure long-term reliability for data storage.
- Data Retention: It boasts an impressive data retention period, safeguarding the integrity of data over an extended period without power.
- Temperature Range: The device is operational across a broad temperature range, suitable for demanding environments and applications.
- Package: The 24128W6 comes in a compact, surface-mount package that is conducive to space-constrained applications.
Applications
The versatile nature of the 24128W6 EEPROM makes it an excellent choice for a multitude of applications, including:
- Consumer Electronics
- Industrial Control Systems
- Medical Devices
- Automotive Systems
- Telecommunication Infrastructure
- Smart Metering Solutions
STMicroelectronics' commitment to quality and reliability is evident in the 24128W6 EEPROM, making it a preferred choice for designers and engineers looking for a dependable storage solution. The integration of this EEPROM into your design will ensure that you have a robust and adaptable memory component that meets the stringent requirements of modern electronic systems.