EN
  • EN
  • DE

23400361-321

Part No 23400361-321
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 151668-23400361-321
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 23400361-321 CAD Model

Description

STMicroelectronics, a global semiconductor leader, presents the innovative Product 23400361-321, a cutting-edge solution designed for high-performance applications that demand reliability, efficiency, and precision. This product is a testament to STMicroelectronics' commitment to providing advanced technology that meets the evolving needs of the electronics industry.

Key Features

  • High Integration: Product 23400361-321 comes with an integrated set of features that minimize the need for additional components, reducing the overall system cost and complexity.
  • Energy Efficiency: With its low-power design, this product is ideal for energy-sensitive applications, ensuring optimal performance while conserving power.
  • Robust Performance: Built to withstand harsh conditions, the product offers reliable operation over a wide temperature range and is resistant to various environmental factors.
  • Advanced Connectivity: This device supports multiple communication protocols, providing versatile connectivity options for seamless integration into a variety of systems.

Applications

The versatility of Product 23400361-321 makes it suitable for a broad range of applications, including but not limited to:

  • Industrial automation systems
  • Consumer electronics
  • Automotive technology
  • Internet of Things (IoT) devices
  • Medical equipment

Technical Specifications

The product boasts a comprehensive set of technical specifications designed to meet the rigorous demands of modern electronic devices:

  • Operating Voltage Range: Specified for optimal performance
  • Temperature Range: Capable of operating under extreme temperatures
  • Package Type: Available in a user-friendly package for easy integration
  • Quality and Reliability: Manufactured to the highest industry standards for quality and reliability

STMicroelectronics' Product 23400361-321 is a testament to the company's innovation and leadership in the semiconductor industry. With its robust feature set and versatile application range, it stands out as a top choice for designers and engineers looking to push the boundaries of technology.

You May Also Be Interested in

AMIS
Lowest to $39.1695
Wurth Electronics Inc
Need more? Email Us
Broadcom Limited
Need more? Email Us
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Coilcraft
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us
STMicroelectronics
Lowest to $4.8914

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess